location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X2350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19M0001
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - 5 ppm
  • - Colour copying Mono scanning
  • - 3.95 kg
Warranty: One Year LexExpress
Long product name Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm :
The short editorial description of Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm

Lexmark X2350 4800x1200dpi-15ppm in black-15ppm in colour-1200x600dpi scan-USB
More>>>
Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm:
The official marketing text of Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm as supplied by the manufacturer

Compact design to print, copy or scan photos and documents

--------------------------------------------------------------------------------
Print up to 4800 x 1200 dpi on photo paper in best mode; 4" x 6" photos as fast as 38 seconds when printing in QuickPrint mode and excluding PC processing time.

--------------------------------------------------------------------------------
Print fast! Up to 15 ppm

--------------------------------------------------------------------------------
1-Touch and Standalone color copying; Black and Color PC Fax

--------------------------------------------------------------------------------
1-Touch Scanning: 600 x 1200 dpi (19200 dpi enhanced) optical flatbed scanner with 48-bit color scan and 16-bit grayscale easily handles books, reports and more.

--------------------------------------------------------------------------------
Easily scan, edit, print and manage your photos with our exclusive Lexmark Photo Editor or Imaging Studio Software.

--------------------------------------------------------------------------------
The #1 Print Cartridge contains color inks that produce processed black.

Short summary description Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm:
This short summary of the Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X2350, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Mono scanning

Long summary description Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm:
This is an auto-generated long summary of Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm based on the first three specs of the first five spec groups.

Lexmark X2350. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Mono scanning, Scan resolution, optical: 600 x 1200 DPI

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
15 ppm
Print speed (colour, draft quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
1 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Scanning
Scanning *
Mono scanning
Scan resolution, optical *
600 x 1200 DPI
Enhanced scanning resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity (sheets)
100 sheets
Performance
Sound pressure level (printing)
42 dB
Macintosh connectivity
No
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
3.95 kg
Packaging data
Package weight
4.01 kg
Other features
I/O ports
USB
Dimensions (WxDxH)
153 x 375 x 286 mm
Colour printing technology
3 Color Inkjet - Cyan, Magenta, Yellow
Media types supported
Card Stock, Coated Paper, Envelopes, Glossy paper, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo Paper
Print quality black (normal)
1200 DPI
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
236 x 394 x 477 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 19:59:19
Uk has collected 3 expert reviews for Lexmark X2350 Inkjet 4800 x 1200 DPI 5 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2013-11-13 19:59:19
all-in-one printer and scanner for under 40: All-in-one machines, which can scan and copy as well as print, are a major growth area in the printing market. As they become more popular they drop in price, but the cheapest device weve yet come...
0%