location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark T630dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T630dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10G1437 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Feb 2020 09:51:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark T630dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - 300 MHz
Warranty: 1-Year
Long product name Lexmark T630dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark T630dn 1200 x 1200 DPI A4

Monochrome Laser, 1200 x 1200 dpi, 35 ppm, 8.5s, 300 MHz, Fast Ethernet, USB 2.0, 49.1 lb
More>>>
Lexmark T630dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark T630dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Powerful workgroup laser printer at an outstanding value

Short summary description Lexmark T630dn 1200 x 1200 DPI A4:
This short summary of the Lexmark T630dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark T630dn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description Lexmark T630dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark T630dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark T630dn. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
30 ppm
Warm-up time
8.5 s
Economical printing
Yes
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.3, PostScript 3, PPDS
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity (sheets)
3850 sheets
Maximum output capacity (sheets)
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Plain paper, Transparencies
Multi-purpose Tray media types
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Memory slots
1
Processor frequency
300 MHz
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
421.6 mm
Depth
637.5 mm
Height
396.2 mm
Weight
22.3 kg
Other features
Power LED
Yes
Stand-by LED
Yes