location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 2.2kVA TAA-Compliant UPS – On-Line Double Conversion, 1.8kW, 2U, Network Card Option
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU2200RTXLCDTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332230928 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:38:24
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 2.2 kVA 1800 W
  • - 7 AC outlet(s)
  • - Rackmount Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s) :
The short editorial description of Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s)

SmartOnline 120V 2.2kVA TAA-Compliant UPS – On-Line Double Conversion, 1.8kW, 2U, Network Card Option
More>>>
Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s):
The official marketing text of Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s) as supplied by the manufacturer

Protects Mission-Critical Rack-Mounted Equipment against Damage, Downtime and Data Loss
This 2200VA UPS system protects connected equipment against equipment damage, downtime and data loss due to power outages, voltage fluctuations and transient surges. Featuring a 1800W capacity, high 0.8 power factor, true on-line operation with pure sine wave output and zero transfer time to battery, the SU2200RTXLCDTAA provides the highest level of battery backup and AC power protection for critical server, network and telecom equipment.

Reliable, Expandable Battery Backup
UPS battery backup keeps connected equipment operational through short power failures, and provides time to save data and perform an orderly system shutdown in case of a prolonged blackout. The internal battery set provides 12 minutes of support at half load and four minutes at full load. During normal operation, incoming utility power keeps the battery fully charged so backup power will be available when needed. For mission-critical applications demanding continuous uptime, the fully scalable 2.2kVA UPS can provide expandable runtime with optional external battery packs, such as Tripp Lite’s BP48V242UTAA (sold separately). A battery-independent restart ensures automatic UPS power-up after lengthy power outages, even with expired batteries.

ENERGY STAR Certification Helps the Environment and Your Cash Flow
Operating with a high 94% efficiency in optional economy mode, the ENERGY STAR-certified 2200VA UPS system can save BTU heat output and energy costs by meeting strict EPA guidelines.

6 Outlets in Dual Switchable Load Banks for Remote Control
Six NEMA 5-15/20R outlets are divided into two switchable breakered load banks. Each numbered load bank may be individually powered on and off remotely to reset or reboot connected equipment. This UPS system also features one non-breakered NEMA L5-20R outlet.

Intuitive Front-Panel LCD Interface
Operating the UPS system and monitoring connected equipment is easy with this interactive LCD screen. It reports operating mode and nine selectable data screens, including load, voltage and battery information. It also gives you 16 screens worth of configuration and setup options.

Optional WEBCARDLX Network Interface Offers 24/7 Access
An accessory slot accommodates the optional Java-free HTML5-based WEBCARDLX interface, which enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Automated alerts help prevent accidental overloads, power loss and downtime.

Advanced Communications Ports
USB and DB9 ports (cables are included) enable data-saving unattended shutdown when used with Tripp Lite’s free downloadable PowerAlert® software. Capabilities include UPS and line power status messaging, timed inverter shutoff after unattended shutdown, and UPS output power control for delayed or immediate reboot of connected devices.

Versatile Installation Options
Hardware is included for mounting the 2.2kVA UPS system in 2U of space in an EIA-standard 19-inch 4-post rack. Use the optional 2POSTRMKITWM for 2-post rack mounting or wall mounting. Use the optional 2-9USTAND for mounting in an upright tower position.

TAA-Compliant for GSA Schedule Purchases
The SU2200RTXLCDTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

2-Year Warranty, $250K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SU2200RTXLCDTAA comes with a 2-year warranty and $250,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s):
This short summary of the Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU2200RTXLCDTAA, Double-conversion (Online), 2.2 kVA, 1800 W, Pure sine, 100 V, 127 V

Long summary description Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SU2200RTXLCDTAA uninterruptible power supply (UPS) Double-conversion (Online) 2.2 kVA 1800 W 7 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SU2200RTXLCDTAA. UPS topology: Double-conversion (Online), Output power capacity (VA): 2.2 kVA, Output power: 1800 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, Power plug: NEMA 5-20P, Output on PDU sticks: 7 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 12 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 444.5 mm, Depth: 482.6 mm, Height: 88.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity (VA) *
2.2 kVA
Output power *
1800 W
Waveform *
Pure sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
127 V
Maximum current
16 A
Surge energy rating
570 J
Number of input phases
1
Efficiency (ECO mode)
94%
Power factor
0.82
Crest factor
3:1
EMI/RFI noise filtering
Yes
Noise level
57 dB
Audible alarm(s)
Yes
Audible alarm modes
Alarm when on battery, Fault, Low battery alarm, Overload alarm
Socket circuit breaker
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R
Power plug
NEMA 5-20P
Output on PDU sticks
7 AC outlet(s)
USB port
Yes
Serial interface
Yes
Serial interface type
RS-232
Ethernet LAN (RJ-45) ports
1
Emergency Power Off (EPO) connector
Yes
Battery
Typical backup time at full load
4 min
Typical backup time at half load
12 min
Battery
Hot-swap batteries
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
2U
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
482.6 mm
Height
88.9 mm
Weight
22 kg
Package width
589.3 mm
Package depth
490.2 mm
Package height
231.1 mm
Package weight
29.7 kg
Packaging data
Rack mount kit
Yes
Cables included
RJ-45, Serial, USB cable
Manual
Yes
Logistics data
Master (outer) case width
589.3 mm
Master (outer) case length
490.2 mm
Master (outer) case height
231.1 mm
Master (outer) case weight
29.7 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHV uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTFMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s) Tripp Lite SU6KRT3UTF uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W 8 AC outlet(s)
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W Tripp Lite SU6KRT3UHVMB uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s) Tripp Lite SU2000RTXLCD2U uninterruptible power supply (UPS) Double-conversion (Online) 2 kVA 1800 W 7 AC outlet(s)
(show image)
SU2000RTXLCD2U 120V 2000VA 1.8kW Double-Conversion UPS - 7 Outlets, Extended Run, Card Slot, LCD, USB, DB9, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W Tripp Lite S3M100KXD uninterruptible power supply (UPS) Double-conversion (Online) 100 kVA 90000 W
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W Tripp Lite S3M200KXD uninterruptible power supply (UPS) Double-conversion (Online) 200 kVA 180000 W
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W Tripp Lite SU8000RT3UTAA uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W
(show image)
SU8000RT3UTAA SU8000RT3UTAA SmartOnline 208/240V 8kVA On-Line UPS – Double Conversion, 7.2kW, 6U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s) Tripp Lite SU20KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 20 kVA 18000 W 22 AC outlet(s)
(show image)
SU20KRT-1TFTAA SmartOnline 120V 208/240V 20kVA On-Line UPS – Double Conversion, 18kW, N+1, 14U, Network Card Option, TAA Compliant 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s) Tripp Lite SU16KRT-1TFTAA uninterruptible power supply (UPS) Double-conversion (Online) 16 kVA 14400 W 22 AC outlet(s)
(show image)
SU16KRT-1TFTAA SmartOnline 120V 208/240V 16kVA UPS – On-Line Double Conversion, 14.4kW, N+1, 14U, Network Option, TAA 0.00
(excl. VAT)
0 (incl. VAT)