location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
192V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP192V12RT3UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332217806 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:31:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rackmount
  • - 3U
  • - Housing material: Steel
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount :
The short editorial description of Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount

192V External Battery Pack for Select UPS Systems, 3U Rack/Tower, TAA
More>>>
Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount:
The official marketing text of Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount as supplied by the manufacturer

Gives Your Compatible Tripp Lite UPS System Extended Runtime
The BP192V12RT3UTAA is compatible only with Tripp Lite’s SU5000RT4UHVTAA, SU6000RT4UHVTAA and other UPS systems that specify the use of this battery pack. Not only does it provide extended runtime, but it can also be daisy-chained using its rear connector to additional external battery packs for even longer extended-run operation. Heavy-gauge cabling with high-current DC connectors is included for simple installation.

Mounts in 3U of Space in 19 in. 4-Post Racks
This battery pack’s multi-use form factor supports stacking or mounting in 3U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The BP192V12RT3UTAA is also compatible with Tripp Lite’s 2-9USTAND for upright tower configuration and 2POSTRMKITHD for 2-post racks (both accessories sold separately).

TAA-Compliant for GSA Schedule Purchases
The BP192V12RT3UTAA is compliant with the Federal Trade Agreements Act for GSA Schedule purchases.

Typical Applications
- Extends the runtime of your compatible Tripp Lite UPS system
- Daisy-chains to additional battery packs to provide even longer extended-run operation

Package Includes
- BP192V12RT3UTAA 192V External Battery Pack, 3U Rack/Tower, TAA
- Rack-mounting hardware
- Owner’s manual

System Requirements
- Tripp Lite SU5000RT4UHVTAA or SU6000RT4UHVTAA UPS system

Short summary description Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount:
This short summary of the Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP192V12RT3UTAA, Rackmount, 3U, Black, Steel, TAA, 444.5 mm

Long summary description Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount:
This is an auto-generated long summary of Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount based on the first three specs of the first five spec groups.

Tripp Lite BP192V12RT3UTAA. Form factor: Rackmount, Rack capacity: 3U, Product colour: Black. Certification: TAA. Width: 444.5 mm, Depth: 711.2 mm, Height: 133.4 mm. Country of origin: Taiwan, Master (outer) case width: 584.2 mm, Master (outer) case length: 838.2 mm

Design
Form factor *
Rackmount
Rack mounting
Yes
Rack capacity
3U
Product colour
Black
Housing material
Steel
Certificates
Certification
TAA
Weight & dimensions
Width
444.5 mm
Depth
711.2 mm
Height
133.4 mm
Weight
78.9 kg
Package width
584.2 mm
Package depth
838.2 mm
Weight & dimensions
Package height
279.4 mm
Package weight
90.7 kg
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
584.2 mm
Master (outer) case length
838.2 mm
Master (outer) case height
279.4 mm
Master (outer) case weight
90.7 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower
(show image)
BP192V12RT3US BP192V12RT3US 192V External Battery Pack for Select UPS Systems, 3U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)