location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WWSS1327RWTC Adjustable-Height Wall-Mount Sit-Stand Workstation, Single-Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WWSS1327RWTC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210906 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:16:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mounts firmly to wall to leave valuable desk or table space clear
  • - Adjusts to fit wide range of flat-screen monitors from 13 to 27 in.
  • - Thin-client mount integrates a small CPU into your display mount configuration
  • - Monitor swivels from -90° to +90° and rotates 360° to customize the ideal viewing angle
  • - Includes necessary mounting hardware so you can start installation immediately
Warranty: 5-year limited
Long product name Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver :
The short editorial description of Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver

Adjustable-Height Wall-Mount Sit-Stand Workstation, Single-Display
More>>>
Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver:
The official marketing text of Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver as supplied by the manufacturer

Enjoy the Benefits of Standing During Your Workday
This WorkWise™ sit-stand workstation mounts to the wall using the included hardware, allowing you to enjoy the benefits of better workplace ergonomics. Standing for part of the day can help increase metabolism, improve alertness and productivity, reduce fatigue and decrease the risk of repetitive stress injuries. Ideal for home, school or office use, the WWSS1327RWTC lets you sit or stand with 28.7 inches of single-motion height extension.

Easy to Adjust to Your Liking
The keyboard and monitor are attached to separate arms, so you can adjust them independently to accommodate your perfect set. You can rotate the monitor 360 degrees for viewing in portrait or landscape orientation. The monitor also swivels -90° to +90° and tilts -15° to + 15° for the perfect viewing angle. Increase or decrease tension in both arms using the included hex key to compensate for heavier or lighter loads. The keyboard arm and tray fold up to save space when not in use.

VESA-Compliant Mount Supports Monitor and Keyboard Up to 18 lb.
The VESA-compliant mount fits most flat-panel monitors, televisions and other displays from 13 to 27 inches. It’s compatible with 75 x 75 mm and 100 x 100 mm VESA mounting-hole patterns. Mount supports up to 12.5 pounds. The thin-client bracket and the keyboard arm each support up to 2.5 pounds.

Integrated Thin-Client Mount and Cable Management
By integrating your thin client into your display mount set, you can create a complete system right at your fingertips. The thin-client bracket mounts directly behind the monitor. Cable managers cut down on workspace clutter.

Short summary description Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver:
This short summary of the Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite WWSS1327RWTC, 8 kg, 33 cm (13"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, Black, Silver

Long summary description Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver:
This is an auto-generated long summary of Tripp Lite WWSS1327RWTC monitor mount / stand 68.6 cm (27") Wall Black, Silver based on the first three specs of the first five spec groups.

Tripp Lite WWSS1327RWTC. Maximum weight capacity: 8 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Product colour: Black, Silver

Mounting
Minimum screen size *
33 cm (13")
Maximum weight capacity *
8 kg
Maximum screen size *
68.6 cm (27")
Mounting type *
Wall
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
VESA mounting interfaces
75 x 75, 100 x 100 mm
Number of displays supported *
1
Ergonomics
Swivel angle
180°
Design
Housing material
Plastic, Steel
Product colour *
Black, Silver
Weight & dimensions
Width
599.4 mm
Depth
883.9 mm
Height
729 mm
Weight
5.22 kg
Packaging data
Package width
221 mm
Package depth
109.2 mm
Package height
759.5 mm
Package weight
5.99 kg
Other features
Compliance certificates
RoHS
Logistics data
Master (outer) case width
231.1 mm
Master (outer) case length
243.8 mm
Master (outer) case height
774.7 mm
Master (outer) case weight
13.8 kg
Quantity per master (outer) case
2 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210903
Country of origin
China
Harmonized System (HS) code
85299097
Country Distributor
Nederland 5 distributor(s)
France 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)