location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXC7615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AXC7615-10000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449129816 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151366
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15-meter (49.2 ft) Active Optical Direct Attach Cable for 10G SFP+ short run
  • - Active SFP+ connector on both ends replacing SFP+ transceivers
  • - Highest performance pre-terminated duplex fiber optic cable
  • - Low-latency, energy-efficient and low-cost transparent solution
  • - 5-Year NETGEAR Limited Warranty
Warranty: 5 Year
Long product name NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise :
The short editorial description of NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise

15m Direct Attach Active Optical SFP+ DAC Cable
More>>>
NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise:
The official marketing text of NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise as supplied by the manufacturer

AXC7615, AXC7615, AXC7615, AXC7615 and AXC7620 are new Active or Active Optical DAC versions of 5-meter to 20-meter Direct Attach SFP+ cables for 10G network cabling between SFP+ devices (network switches, servers, storage). These DAC integrate active SFP+ compatible connectors with a copper twin-axial cable, or a duplex fiber optic cable into a low-latency, energy-efficient and low-cost cabling solution. All NETGEAR® Modules and Direct Attach Cables are backed by a NETGEAR limited 5-year Hardware Warranty.

Short summary description NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise:
This short summary of the NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AXC7615, 15 m, SFP+, SFP+, Male/Male

Long summary description NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise:
This is an auto-generated long summary of NETGEAR AXC7615 InfiniBand/fibre optic cable 15 m SFP+ Turquoise based on the first three specs of the first five spec groups.

NETGEAR AXC7615. Cable length: 15 m, Connector 1: SFP+, Connector 2: SFP+, Connector gender: Male/Male

Features
Cable length *
15 m
Connector 1 *
SFP+
Connector 2 *
SFP+
Connector gender
Male/Male
Features
Product colour *
Turquoise
Transfer rate
10 Gbit/s
Logistics data
Harmonized System (HS) code
85444290
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Nederland 2 distributor(s)
United States 1 distributor(s)
Deutschland 1 distributor(s)
México 1 distributor(s)