IBM logo

IBM 73P3237 memory module 1 GB 1 x 1 GB DDR 400 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18153
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM 73P3237 memory module 1 GB 1 x 1 GB DDR 400 MHz ECC:

1GB PC3200 184-Pin Registered DIMM x72 ECC Kit

Short summary description IBM 73P3237 memory module 1 GB 1 x 1 GB DDR 400 MHz ECC:

IBM 73P3237, 1 GB, 1 x 1 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description IBM 73P3237 memory module 1 GB 1 x 1 GB DDR 400 MHz ECC:

IBM 73P3237. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, CAS latency: 3, ECC

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.