location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT328
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT328
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327092889
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:01:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy :
The short editorial description of CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy

Hdd caddy HP nc4400, nc6130, nc6320, nc6325 nc6400 etc incl screw can be refurb
More>>>
Short summary description CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy:
This short summary of the CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts KIT328, Laptop HDD/SSD caddy, Stainless steel, HP, 1 pc(s), 70 mm, 15 mm

Long summary description CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy:
This is an auto-generated long summary of CoreParts KIT328 laptop accessory Laptop HDD/SSD caddy based on the first three specs of the first five spec groups.

CoreParts KIT328. Product type: Laptop HDD/SSD caddy, Product colour: Stainless steel, Brand compatibility: HP. Quantity per pack: 1 pc(s), Package width: 70 mm, Package depth: 15 mm. Width: 70 mm, Depth: 15 mm, Height: 110 mm

Brand Image Product code Product Stock Price from
CoreParts

CoreParts KIT338 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT338 KIT338 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT337 laptop accessory
(show image)
KIT337 KIT337 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Hdd caddy HP
(show image)
KIT221 Hdd caddy HP 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT231 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT231 KIT231 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts KIT248 laptop accessory Laptop HDD/SSD caddy
(show image)
KIT248 KIT248 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)