location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DA300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-BCJF
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:51
The date of the most recent change of this product data-sheet in Icecat.
USB-C Mobile Adapter DA300 User’s Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C
  • - Ethernet LAN connection 10,100,1000 Mbit/s
  • - Plug and Play
Long product name DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black :
The short editorial description of DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black

USB-C Mobile Adapter, HDMI/ VGA/ DisplayPort/ RJ-45, Black
More>>>
DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
The official marketing text of DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black as supplied by the manufacturer

Featuring the widest variety of port options available, the Dell USB-C Mobile Adapter - DA300 offers seamless video, network, and data connectivity, in a compact design.

Short summary description DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This short summary of the DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DA300, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels, Dell

Long summary description DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black:
This is an auto-generated long summary of DELL DA300 Wired USB 3.2 Gen 2 (3.1 Gen 2) Type-C Black based on the first three specs of the first five spec groups.

DELL DA300. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Resolution (maximum digital): 3840 x 2160 pixels, Brand compatibility: Dell. Power source type: USB. Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1

The story is currently unavailable. Please, contact us.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
2.0
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Microphone in *
No
Network
Ethernet LAN connection *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Performance
Card reader integrated *
No
Resolution (maximum digital)
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
Plug and Play
Yes
Brand compatibility
Dell
Performance
Compatibility
- Latitude 5280 - Latitude 5480 - Latitude 5580 - XPS 9365 2-in-1 - Precision 5520 - Latitude 7280 - Precision 3520 - Latitude 7480 - Precision 7520 - Latitude 5289 2-in-1 - Latitude 7285 2-in-1 - Latitude 7380 - Latitude 7389 2-in-1 - Precision 7720 - Inspiron 15 5000 Series (5570) - Latitude 7490 - Latitude 7390 - Latitude 5490 - Latitude 5590 - Latitude 5290 - Latitude 7290 - Inspiron 13 7000 Series (7373) - Inspiron 15 7000 Series (7573) - Inspiron 17 5000 Series (5770) - Inspiron 13 7000 Series (7370) - Inspiron 15 7000 Series (7570) - XPS 13 9370 - Latitude 5290 2 In 1 - Latitude 3490 - Latitude 3390 2 In 1 - Latitude 3590 - Chromebook 5190 - XPS 15 (9575) - XPS 15 (9560) - Vostro 15 (7570)
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Weight & dimensions
Width
69.8 mm
Depth
69.8 mm
Height
24.5 mm
Weight
80 g
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Quick start guide
Yes
User guide
Yes
Other features
USB data transfer rates
480, 10000 Mbit/s