location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus NOTEPAC 38.1 cm (15")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NOTEPAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN01V2 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Targus NOTEPAC 38.1 cm (15") :
The short editorial description of Targus NOTEPAC 38.1 cm (15")

Model # CN01 Notepac (Black)
More>>>
Targus NOTEPAC 38.1 cm (15"):
The official marketing text of Targus NOTEPAC 38.1 cm (15") as supplied by the manufacturer

This Notepac case is specifically designed for notebook computers with screens up to 15" and related accessories. The Notepac has a fully padded computer section and includes a workstation area with disk pockets, file/document pocket plus an external gusseted pocket that is perfect for accessories and miscellaneous items. A great case to get you started... Padded notebook computer compartment for machines up to 15"
Reinforced handle riveted to case ensuring ultimate protection for your notebook
Dual-pull, self-healing zippers
Non-skid rubber feet for shock absorbtion

Short summary description Targus NOTEPAC 38.1 cm (15"):
This short summary of the Targus NOTEPAC 38.1 cm (15") data-sheet is auto-generated and uses the product title and the first six key specs.

Targus NOTEPAC, 38.1 cm (15")

Long summary description Targus NOTEPAC 38.1 cm (15"):
This is an auto-generated long summary of Targus NOTEPAC 38.1 cm (15") based on the first three specs of the first five spec groups.

Targus NOTEPAC. Maximum screen size: 38.1 cm (15")

Features
Maximum screen size *
38.1 cm (15")
Material *
Nylon
Other features
Dimensions (WxDxH)
420 x 330 x 110 mm
Brand Image Product code Product Stock Price from
Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case Targus Pulse Backpack, 3D air-mesh deluxe padding 39.1 cm (15.4") Backpack case
(show image)
TSB054EU Pulse Backpack, 3D air-mesh deluxe padding 0.00
(excl. VAT)
0 (incl. VAT)
Targus NOTEPAC 38.1 cm (15") Targus NOTEPAC 38.1 cm (15")
(show image)
CN01V3 NOTEPAC 0.00
(excl. VAT)
0 (incl. VAT)
Targus CN01 laptop case 40.6 cm (16") Messenger case Black Targus CN01 laptop case 40.6 cm (16") Messenger case Black
(show image)
CN01 CN01 0.00
(excl. VAT)
0 (incl. VAT)