HP logo

HP RM1-1892-000CN printer belt

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108842
Info modified on:
06 Apr 2020, 09:44:47
Long product name HP RM1-1892-000CN printer belt:

Electrostatic Transfer Belt (ETB) assembly

HP RM1-1892-000CN printer belt:

Includes the assembly structure, ETB belt, drive roller, and four transfer rollers. Mounts to the lower front of the print engine frame. For duplex capable printers only

Short summary description HP RM1-1892-000CN printer belt:

HP RM1-1892-000CN, Black, HP Color LaserJet 2605, 1 pc(s)

Long summary description HP RM1-1892-000CN printer belt:

HP RM1-1892-000CN. Product colour: Black, Compatibility: HP Color LaserJet 2605. Quantity per pack: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.