Impact Dot matrix, 9pins, 136colums, 18Needles (2 x 9), 728chars/s, 240 x 144DPI, 55W, 55dB, 128kB, USB, Ethernet
Fast nine-pin dot matrix printer offering outstanding reliability and an extremely low TCO, as well as network capability.
The FX-2190IIN is a network high-volume, low TCO 136-column dot matrix printer designed for faster, more reliable network printing. A contemporary new design and smaller footprint make it an easy upgrade.
Market-leading print speeds¹
The FX-2190IIN offers an improved USD (ultra speed draft) speed of 738 characters per second at 12 characters per inch, making a real difference to high-volume print runs such as stock reports, large batches of invoices or freight documents.
Outstanding reliability
Building on Epson's established and reliable dot matrix technology, the new range of printers improves the mean time between failures by 25 percent. This delivers 25,000 of power-on hours, ideal for challenging conditions where regular maintenance is not practical.
Smaller footprint
Epson's new range of dot matrix printers has a refreshed design with a smaller footprint - depth has been reduced to just 320mm - making it easy to place into a business environment.
Network capability
This is a network model which supports both serial and Ethernet connections for enhanced connectivity.
Epson FX-2190IIN, 738 cps, 240 x 144 DPI, 612 cps, 115 cps, 10,12 cpi, 6 copies
Epson FX-2190IIN. Maximum print speed: 738 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 612 cps. Paper tray media types: Envelopes, Continuous paper thickness range: 0.46 - 0.46 mm, Label thickness range: 0.46 - 0.46 mm. Product colour: Black, Buffer size: 128 KB, Sound pressure level (printing): 55 dB. Standard interfaces: Ethernet, Parallel, USB. Print heads: 9-pin, Print direction: Bi-directional, Print head life: 400 million characters