location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE DX6340 3.1 MP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE DX6340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3886041 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:13
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Kodak EASYSHARE DX6340 3.1 MP:
This short summary of the Kodak EASYSHARE DX6340 3.1 MP data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE DX6340, 3.1 MP, 4x, 220 g

Long summary description Kodak EASYSHARE DX6340 3.1 MP:
This is an auto-generated long summary of Kodak EASYSHARE DX6340 3.1 MP based on the first three specs of the first five spec groups.

Kodak EASYSHARE DX6340. Megapixel: 3.1 MP. Optical zoom: 4x, Digital zoom: 3.5x. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Weight: 220 g

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:30:32
Uk has collected 7 expert reviews for Kodak EASYSHARE DX6340 3.1 MP and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pocket-lint.com
Updated:
2017-03-01 08:30:32
An okay camera with the beginner taken into account but if you have a basic idea of digital photography already then look elsewhere...
70%
Brand Image Product code Product Stock Price from
Kodak

Kodak EASYSHARE V550 Zoom Digital Camera 5 MP CCD Black
(show image)
1469204 EASYSHARE V550 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE V550 Zoom Digital Camera Silver 5 MP CCD
(show image)
5150776 EASYSHARE V550 Zoom Digital Camera Silver 0.00
(excl. VAT)
0 (incl. VAT)