location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe™ 24 Port 10/100 Rackmount Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JFS524
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch :
The short editorial description of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch

24-port 10 100 Mbps Ethernet Switch. Auto speed sensing. Rack mount kit included.
More>>>
NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:
The official marketing text of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch as supplied by the manufacturer

Need a quantum leap in office network capability? NETGEAR delivers a cost-effective solution – the JFS524. This unmanaged 10/100 Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – are included, but at an economical price that a
value-conscious business owner can't ignore.

Frugal
Twenty-four ports of speed and capacity at a modest price, with no compromising on quality – that's what you can expect from NETGEAR's hardworking JFS524.

Skillful
Switched 10/100 ports provide private bandwidth for PCs, servers, or hubs, and support 200 Mbps of throughput. Each port delivers 200 Mbps of network speed in full-duplex mode.

Alert
Ever-vigilant, the JFS524 begins to operate as soon as it's powered on – with no configuration required. All 24 ports deliver automatic speed and full/half duplex sensing, plus Auto Uplink™, which adjusts for straight- through or crossover cables to make the right link.

Obliging
This rugged metal unit is conveniently compact for an uncluttered desktop or easy rack mounting. And it lets you easily intermix 10 and 100 Mbps devices within your unmanaged network.

Short summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:
This short summary of the NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch, Full duplex

Long summary description NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch:
This is an auto-generated long summary of NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe™ 24 Port 10/100 Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 4000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
Full duplex
Yes
Data transmission
Address table size *
4000 entries
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
2 MB
Design
LED indicators
Link, Power
Safety
UL listed (UL 1950)/cUL, IEC950/EN60950
Performance
Mean time between failures (MTBF)
87600 h
Performance
Hardware prerequisites
UTP Category 5 or better cables Network card for each PC or server
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage humidity
10 - 95%
Weight & dimensions
Weight
2 kg
Other features
Latency
20 ms
Dimensions (WxDxH)
330 x 202 x 43 mm
I/O ports
24 port 10/100 Mbps
Power requirements
100-240V, 50/60 Hz
Electromagnetic emissions
CE mark, commercial, FCC Part 15 Class A, VCCI Class A, EN 55022 (CISPR 22), Class A, EN 50082-1, EN 55022 (CISPR 22), Class A, EN 55024, C-Tick
Brand Image Product code Product Stock Price from
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged NETGEAR ProSafe 16-Port 10/100 Rackmount Switch Unmanaged
(show image)
JFS516GE ProSafe 16-Port 10/100 Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)