location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 3m SAS Cable for MegaRAID 8480 SCSI cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m SAS Cable for MegaRAID 8480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39R6471 show
Show alternative article codes used in the online market place
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 3m SAS Cable for MegaRAID 8480 SCSI cable :
The short editorial description of IBM 3m SAS Cable for MegaRAID 8480 SCSI cable

3m SAS Cable for MegaRAID 8480
More>>>
Short summary description IBM 3m SAS Cable for MegaRAID 8480 SCSI cable:
This short summary of the IBM 3m SAS Cable for MegaRAID 8480 SCSI cable data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 3m SAS Cable for MegaRAID 8480, 3 m

Long summary description IBM 3m SAS Cable for MegaRAID 8480 SCSI cable:
This is an auto-generated long summary of IBM 3m SAS Cable for MegaRAID 8480 SCSI cable based on the first three specs of the first five spec groups.

IBM 3m SAS Cable for MegaRAID 8480. Cable length: 3 m

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)