location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-E780 Ice Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-E780-IB show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue
  • - 5.08 cm (2") 176 x 220 pixels
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g :
The short editorial description of Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g

SGH-E780 Ice Blue
More>>>
Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g:
The official marketing text of Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g as supplied by the manufacturer

Das SGH-E780 ist das Unterhaltungstalents mit integriertem Music-Player.
Zu den attraktivsten Eigenschaften des Unterhaltungstalents SGH-E780 gehört sicherlich der integrierte Music-Player. Die Music-Hotkeys sorgen für einen bemerkenswerten Bedienkomfort und die integrierten Stereo-Lautsprecher machen das Musikhören mit dem SGH-E780 zu einem besonderen Erlebnis. Dabei bietet der große integrierte Speicher viel Platz für Ihre Musikdateien ebenso wie für Fotos und Videos.

Die integrierte Digicam beschert Ihnen kontrastreiche Bilder mit einer Auflösung von 2 Megapixeln in leuchtenden Farben. Zur weiteren Ausstattung gehören etliche Businessfunktionen wie Bluetooth, PictBridge und der integrierte E-Mail Client.

Short summary description Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g:
This short summary of the Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-E780 Ice Blue, 5.08 cm (2"), 176 x 220 pixels, 2 MP, Bluetooth, 800 mAh, Blue

Long summary description Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g:
This is an auto-generated long summary of Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g based on the first three specs of the first five spec groups.

Samsung SGH-E780 Ice Blue. Display diagonal: 5.08 cm (2"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 180 h. Weight: 95 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
5.08 cm (2")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display colors
262144 colours
External display *
OLED
External display resolution
80 x 64 pixels
External display number of colours
65536 colours
Memory
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video capture resolution (max)
176 x 144 pixels
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Speakers
stereo
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
3 h
Standby time (2G) *
180 h
Weight & dimensions
Weight *
95 g
Width
92 mm
Depth
48 mm
Height
16 mm
Phone features
Java technology
Yes
Direct printing
Yes
Other features
Host interface
USB
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
MP3 / AAC / AAC+
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 22:56:01
Uk has collected 3 expert reviews for Samsung SGH-E780 Ice Blue 5.08 cm (2") 95 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
Samsung SGH-E780 Festival Orange 5.08 cm (2") 95 g Samsung SGH-E780 Festival Orange 5.08 cm (2") 95 g
(show image)
SGH-E780-FO SGH-E780 Festival Orange 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-E780 Brown Black 5.08 cm (2") 95 g Samsung SGH-E780 Brown Black 5.08 cm (2") 95 g
(show image)
SGH-E780-BB SGH-E780 Brown Black 0.00
(excl. VAT)
0 (incl. VAT)