- - PC Black 250 W
- - Intel® Pentium® 4 630 3 GHz
- - 6 GB DDR3-SDRAM 1333 MHz
- - 1 TB HDD DVD Super Multi DL Card reader integrated
- - AMD Radeon HD 3000
- - Ethernet LAN connection 10,100 Mbit/s
- - Windows 7 Home Premium 64-bit
2.8GHz AMD Athlon II X4 630, AMD 760G, 6GB DDR3 1333MHz, 1TB SATA HDD, AMD Radeon 3000, DVD Super Multi DL, Fast LAN, Windows 7 Home Premium 64-bit
The HP Pavilion p6500 Desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.
Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6500 Desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.
Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.
Digital content and personal entertainment made simple
- A SuperMulti DVD burner (with optional Blu-ray reader), a 15-in-1 digital media reader and plenty of USB ports make digital entertainment easy and fun.
One system, one style - designed to look good and work well together
- Designed to fit with this PC, HP widescreen 16:9 monitors boast a stylish and sleek look with innovative features.
Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.
HP Pavilion p6597c, 3 GHz, Intel® Pentium® 4, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
HP Pavilion p6597c. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 630. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Mini Tower. Product type: PC