location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Speck SpeckTone Retro, White 2.0 channels 28 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Speck Check ‘Speck’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SpeckTone Retro, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST-WHT-RETRO show
Show alternative article codes used in the online market place
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Speck’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Speck: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2019 16:29:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Speck SpeckTone Retro, White 2.0 channels 28 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.0 channels
  • - 28 W
  • - White
Long product name Speck SpeckTone Retro, White 2.0 channels 28 W :
The short editorial description of Speck SpeckTone Retro, White 2.0 channels 28 W

SpeckTone Retro, White
More>>>
Speck SpeckTone Retro, White 2.0 channels 28 W:
The official marketing text of Speck SpeckTone Retro, White 2.0 channels 28 W as supplied by the manufacturer

Features:
- Sleek & Stylish Retro design.
- Analog Circuitry for rich, deep tone.
- High-gloss lacquered wood cabinet.
- Includes 2 free iPod skins (video & nano).
- 1/8" mini plux AUX input.
- Backlit 'green glow' volume knob.

Short summary description Speck SpeckTone Retro, White 2.0 channels 28 W:
This short summary of the Speck SpeckTone Retro, White 2.0 channels 28 W data-sheet is auto-generated and uses the product title and the first six key specs.

Speck SpeckTone Retro, White, 2.0 channels, 28 W, White, AUX in (1/8" mini)

Long summary description Speck SpeckTone Retro, White 2.0 channels 28 W:
This is an auto-generated long summary of Speck SpeckTone Retro, White 2.0 channels 28 W based on the first three specs of the first five spec groups.

Speck SpeckTone Retro, White. Audio output channels: 2.0 channels, RMS rated power: 28 W. Product colour: White. I/O ports: AUX in (1/8" mini)

Audio
Audio output channels *
2.0 channels
RMS rated power *
28 W
Design
Product colour *
White
Other features
I/O ports
AUX in (1/8" mini)
Brand Image Product code Product Stock Price from
Speck SpeckTone Retro, Green 2.0 channels 28 W Speck SpeckTone Retro, Green 2.0 channels 28 W
(show image)
ST-GRE-RETRO SpeckTone Retro, Green 0.00
(excl. VAT)
0 (incl. VAT)
Speck SpeckTone Retro, Black 2.0 channels 28 W Speck SpeckTone Retro, Black 2.0 channels 28 W
(show image)
ST-BLK-RETRO SpeckTone Retro, Black 0.00
(excl. VAT)
0 (incl. VAT)