location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101MMHQ30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839860 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 9.1 m
  • - VGA (D-Sub)
  • - VGA (D-Sub)
  • - AWG wire size: 28
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black :
The short editorial description of StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black

StarTech.com 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M - 30ft HD15 to HD15 Cable - 30ft VGA Monitor Cable
More>>>
StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black:
The official marketing text of StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black as supplied by the manufacturer

Connect your VGA monitor with the highest quality connection available

The MXT101MMHQ30 High Resolution VGA Cable (30ft) is designed to provide the highest video quality possible through VGA, ideally suited for high resolution applications of 1920x1200 and above.

This durably constructed coaxial VGA video cable (HD15 to HD15) eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial VGA cables, while delivering superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Extends your VGA signal to work with your monitor, splitters, and projectors
- Supports high resolution VGA video (1920x1200 or above), suitable for a wide range of applications
- Ferrite cores help eliminate EMI interference
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black:
This short summary of the StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 30ft VGA, 9.1 m, VGA (D-Sub), VGA (D-Sub), Black, Nickel, Polyvinyl chloride (PVC)

Long summary description StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black:
This is an auto-generated long summary of StarTech.com 30ft VGA VGA cable 9.1 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

StarTech.com 30ft VGA. Cable length: 9.1 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 880 g, Package width: 69 mm, Package depth: 238 mm

Features
Cable length *
9.1 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Product colour *
Black
AWG wire size
28
Connector contacts plating
Nickel
Cable jacket material
Polyvinyl chloride (PVC)
Connector gender
Male/Male
Certification
UL2919
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
880 g
Package width
69 mm
Package depth
238 mm
Package height
288 mm
Package weight
900 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)