location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCKU3SE
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black :
The short editorial description of StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black

SATA Hard Drive Docking Station, SuperSpeed USB 3.0 w/ Laptop Controller
More>>>
StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black:
The official marketing text of StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black as supplied by the manufacturer

The SATDOCKU3SE USB 3.0 Hard Drive Docking Station laptop bundle delivers full external access to any bare 2.5in or 3.5in SATA hard drive, without having to mount the drive in an enclosure or install the hard drive within a computer case.

A versatile external storage solution bundled specifically for laptop users, the USB 3.0 HDD docking station includes a 2-port USB 3.0 ExpressCard, which adds two USB 3.0 connections from the host computer to deliver an all-in-one plug and play storage solution that provides access to the hard drive inserted in the dock without having to reboot the computer.

Relying on the outstanding data throughput support of USB 3.0, the docking station is capable of data transfer speeds of up to 5Gbps and is backward compatible with USB 2.0/1.1 interface connections (limited to USB 2.0/1.1 speeds unless connected through USB 3.0).

The StarTech.com Advantage
- Included ExpressCard adapter updates your system to take advantage of faster USB 3.0 technology.
- Superspeed USB 3.0 technology in HD Dock provides faster access and backup external storage solution.
- Small form factor design leaves much of the drive surface exposed, ensuring maximum dissipation of operating heat.
- Built-in short circuit protection eliminates drive shorts, ensuring true hot-swapping capability.

Short summary description StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black:
This short summary of the StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller, Black, CE, FCC, 5 - 80 °C, -40 - 70 °C, 8 - 80%, 407.24 g

Long summary description StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black:
This is an auto-generated long summary of StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black based on the first three specs of the first five spec groups.

StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller. Product colour: Black, Certification: CE, FCC. Weight: 407.24 g. Package weight: 870 g. Dimensions (WxDxH): 93 x 145 x 65 mm, Maximum data transfer rate: 5000 Mbit/s, Host interface: USB

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Performance
Product colour *
Black
Certification
CE, FCC
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Weight
407.24 g
Packaging data
Package weight
870 g
Other features
Dimensions (WxDxH)
93 x 145 x 65 mm
Maximum data transfer rate
5000 Mbit/s
Host interface
USB
I/O ports
1x USB 3.0, Type B, Female 1x SATA, 22-pin
Power requirements
AC 110 - 240 V
Compatible operating systems
Microsoft Windows 2000/XP/Server 2003/Vista/7/Server 2008 R2, Linux 2.6.31 +
Case or master carton quantity
10 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:50:00
Uk has collected 2 expert reviews for StarTech.com SATA Hard Drive Docking Station, USB 3.0 w/ Laptop Controller Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techradar.com/au/
Updated:
2015-04-15 07:32:20
With 4K monitors becoming more widely available and with prices falling below £300/$300, one would have expected laptop manufacturers to smarten up and produce 4K friendly products. Well, it seems that this didn't happen unless you run an Apple MacBook/Ma...
Good True 4K capability, Relatively affordable, 4 x USB ports, True plug and play...
Bad Can't charge your laptop...
Bottom line This docking station provides 4K support, plus it allows the user to connect an array of devices and peripherals to it (as well as charging them). There are a couple of small issues but nothing major enough to distract us from the great value of this peri...
90%
Brand Image Product code Product Stock Price from
StarTech.com SATDOCKU3SEF laptop dock/port replicator Black StarTech.com SATDOCKU3SEF laptop dock/port replicator Black
(show image)
SATDOCKU3SEF USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKU3FGB laptop dock/port replicator Black StarTech.com SATDOCKU3FGB laptop dock/port replicator Black
(show image)
SATDOCKU3FGB SATDOCKU3FGB 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDOCK2U laptop dock/port replicator Black StarTech.com UNIDOCK2U laptop dock/port replicator Black
(show image)
UNIDOCK2U USB to SATA IDE Hard Drive Docking Station for 2.5in or 3.5in HDD Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com UNIDUPDOCK laptop dock/port replicator Black StarTech.com UNIDUPDOCK laptop dock/port replicator Black
(show image)
UNIDUPDOCK USB to IDE SATA Standalone HDD Hard Drive Duplicator Dock 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK525 laptop dock/port replicator Black StarTech.com SATADOCK525 laptop dock/port replicator Black
(show image)
SATADOCK525 StarTech.com 5.25in Bay Mounted 2.5in/3.5in SATA HDD Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCK22UE laptop dock/port replicator Black StarTech.com SATADOCK22UE laptop dock/port replicator Black
(show image)
SATADOCK22UE eSATA USB to SATA Hard Drive Docking Station for Dual 2.5 or 3.5in HDD 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2E laptop dock/port replicator Black StarTech.com SATADOCKU2E laptop dock/port replicator Black
(show image)
SATADOCKU2E SATADOCKU2E 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATADOCKU2 laptop dock/port replicator Black StarTech.com SATADOCKU2 laptop dock/port replicator Black
(show image)
SATADOCKU2 SATADOCKU2 0.00
(excl. VAT)
0 (incl. VAT)