location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1320D/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102LZ3NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59811
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Duplex printing
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - 360 MHz
Warranty: 3 Years
Long product name KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4

FS-1320D/KL3, 35ppm, 1200 x 1200dpi, PowerPC 405F5 360MHz, 32MB RAM, USB 2.0, 12kg
More>>>
KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4 as supplied by the manufacturer

- Up to 35 pages per minute in A4
- Standard duplex functionality for double-sided printing
- Max. paper capacity of up to 800 sheets
- PowerPC 405F5 / 360 MHZ, up to 544 MB RAM
- Compact design, robust and dependable
- Highly reliable thanks to long-life components
- Noise level regulation
- Exceptionally low printing costs

Designed to handle print volumes of demanding individual users, the FS-1320D is a compact and very quiet desktop printer you always can count on. With its excellent noise level regulation this robust and highly reliable personal printer fits in every business environment. Fast and efficient, the FS-1320D comes with duplex functionality for double-sided printing, making this professional device even more economical.

Short summary description KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1320D/KL3, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Black, White

Long summary description KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1320D/KL3. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
19 s
Time to first page (black, normal)
7 s
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
2800
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity (sheets)
800 sheets
Maximum output capacity (sheets)
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
70 - 215.9 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN connection *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
32 MB
Maximum internal memory
544 MB
Memory slots
1
Memory type
DDR
Compatible memory cards
CF
Built-in processor
Yes
Processor family
PowerPC
Processor
405F5
Processor frequency
360 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (quiet mode)
49 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Built-in display *
No
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
544 W
Power consumption (standby)
7.2 W
Power consumption (PowerSave)
4.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375 mm
Depth
393 mm
Height
250 mm
Weight
12 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:39:58
Uk has collected 4 expert reviews for KYOCERA FS-1320D/KL3 1200 x 1200 DPI A4 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 21:39:58
Product Code: 1102LZ3NL0 The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be f...
90%
trustedreviews.com
Updated:
2011-08-01 21:39:58
Kyocera Mita is well known for its mono laser printers, which have a good reputation for speed and low TCO. The FS-1320D sits in the middle of its personal printer range, but still offers duplex print and a good level of expandability. Coloured in cream...
80%
goodgearguide.com.au
Updated:
2011-11-07 20:56:24
The Kyocera Mita FS-1320D mono laser printer is unlikely to match the feats of the all-conquering Kyocera FS-C5100DN, but it's a very competitive and flexible printer for anyone who values reliable mono printing over all else.Unlike the colour FS-C5100...
Good Low running costs; strong paper handling; fast text output...
Bad Lacking in network facilities...
Bottom line With low running costs, high performance and strong paper handling, the Kyocera Mita FS-1320D could be a brilliant acquisition for businesses seeking fast text output. The lack of network facilities is the only significant flaw, and even this can be fi...
90%
Brand Image Product code Product Stock Price from
KYOCERA FS-1320D/KL3 1200 x 600 DPI A4 KYOCERA FS-1320D/KL3 1200 x 600 DPI A4
(show image)
870B61102LZ3NL2 FS-1320D/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-1320D Eco 1200 x 1200 DPI A4 KYOCERA FS-1320D Eco 1200 x 1200 DPI A4
(show image)
1102LZ3NL2 FS-1320D Eco 0.00
(excl. VAT)
0 (incl. VAT)