location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sophisticated home theatre system HT-XQ100R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HT-XQ100 show
Show alternative article codes used in the online market place
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:59:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W :
The short editorial description of Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W

The HT-XQ100 enhances the audio and visual ambiance of any room.
More>>>
Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W:
The official marketing text of Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W as supplied by the manufacturer

Improved USB Host Play
You no longer need to burn CDs or DVDs to enjoy music or video clips. The HT-XQ100 now supports MP3, WMA JPEG and DivX to give you more options to use and enjoy for a complete home cinema experience.
Progressive Scan Video
You will be delighted with superior non-interlaced images sent to the latest Digital Television receivers giving you unparalleled image quality. This smooth progressive scan image eliminates even the slightest hint of blur or distortion, bringing new realism to DVD movies and DVD video selections.
HDMI Output
HDMI (High Defintion Multimedia Interface) capability alllows you to get the most out of your Home Theatre System by transferring video data from your DVD receiver to your TV at the highest quality. The 100% digital conection supports hi-definition video for the ultimate home entertainment experience.

Short summary description Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W:
This short summary of the Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Sophisticated home theatre system HT-XQ100R, DVD player, 5.1 channels, 500 W, 80 W, 4 W, 100 W

Long summary description Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W:
This is an auto-generated long summary of Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W based on the first three specs of the first five spec groups.

Samsung Sophisticated home theatre system HT-XQ100R. Optical disc player type: DVD player. Audio output channels: 5.1 channels, RMS rated power: 500 W. Center speaker power: 80 W. Satellite speakers RMS power: 4 W. Subwoofer RMS power: 100 W

Optical drive
Optical disc player type *
DVD player
Audio
Audio output channels *
5.1 channels
RMS rated power *
500 W
Radio
Preset stations quantity
30
Center speaker
Center speaker power
80 W
Satellite speakers
Satellite speakers RMS power
4 W
Subwoofer
Subwoofer RMS power
100 W
Ports & interfaces
I/O ports
HDMI Out USB Digital in Component-out Composiet-out Optical jack: in (Digital in) Headphone Jack (3.5Φ)
Display
Built-in display
Yes
Other features
Display
LED
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:49:18
Uk has collected 10 expert reviews for Samsung Sophisticated home theatre system HT-XQ100R home cinema system 5.1 channels 500 W and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
stuff.tv
Updated:
2016-11-14 22:49:18
Say what you like about Samsung’s latest home cinema in a box, it’s achingly pretty.The various speakers share a high quality piano-black finish and are sturdily well-made. The dinky pill-shaped speakers can be mounted on a wall or will sit on...
Good Sexy looks, great picture and sound performance at a good price...
Bad Not a lot wrong at this price...
Bottom line If you’re still relying on your flatscreen TV’s built-in speakers, stop this instant. It’s time to upgrade and you won’t do much better than this Samsung system – sexy to look at, great to watch and fabulous to listen to...
100%
goodgearguide.com.au
Updated:
2016-11-14 22:49:18
While its a good entry-level home theatre system, the Samsung HT-XQ100 isnt ideal for bass-hungry users.
Good Funky design, strong mid-range, easy to use...
Bad Poor bass performance, limited calibration options The Final Word While its a good entry-level home theatre system, the Samsung HT-XQ100 isnt ideal for bass-hungry users.
Bottom line While its a good entry-level home theatre system, the Samsung HT-XQ100 isnt ideal for bass-hungry users.
60%
techradar.com
Updated:
2016-11-14 22:49:18
The HT-XQ100 IS an extraordinary looking system, challenging Philips for the honour of Most Audacious Design. The main unit is an oval shaped pod, mounted on a stand, embellished with some neat touches such as the disc slot at the top and a blue-lit di...
Good Great design and features...
Bad Boomy sub and below par picture...
Bottom line The HT-XQ100 IS an extraordinary looking system, challenging Philips for the honour of Most Audacious Design. The main unit is an oval shaped pod, mounted on a stand, embellished with some neat touches such as the disc slot at the top and a blue-lit di...
60%
T3.com
Updated:
2016-11-14 22:49:18
Many home cinema systems have all the glamour and glitz of a caravanning holiday in Rhyl, but not this one-box upscaler from Samsung. (Note for literalists: thats as in it comes in one box when you buy it, not that it is one box).Designed to fit in...
Good Flexible, reliable performer with reasonable upscaling capabilities, Unusually attractive, styling...
Bad A bit plasticky...
Bottom line Smooth design and decent performance at a very reasonable price.
80%
EISA.eu
Updated:
2016-11-14 22:49:18
Good design does not always come together with necessary features and impressive sound quality, but the Samsung HT-XQ100 truly encompasses a wide variety of qualities: beautiful design in pearl white or piano black, 500W power output, plus HDMI upscal...
0%