location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A8F-H051H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A8F-H051H
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2020 08:25:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Duo 1.66 GHz
  • - 35.6 cm (14")
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 80 GB
  • - 65 W
  • - Windows XP Home Edition
Long product name ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition :
The short editorial description of ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition

A8F-H051H - Intel Core Duo T3200, 1024MB RAM, 80GB HDD, 14" TFT, Win XP Home
More>>>
ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
The official marketing text of ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition as supplied by the manufacturer

14" Widescreen Gateway to the World of Entertainment
The 14" widescreen A8F will change what you see and what you hear. With limitless mobility, you can embrace the world of entertainment with just a few clicks whenever and wherever. Open up the ASUS A8F and treat yourself to the ultimate visual and audio experience.

Dual Engines, Double Power
Equipped with the latest dual core technology, the A8F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The A8F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Wire-Free Video Communication on the Go
Enjoy true wireless freedom with ASUS A8F notebook series. Built-in microphone and high-resolution webcam allow you to stay connected with family and friends without the hassle of external connections and tangling wires!

Triple Speed Connection with Wireless Freedom
Responding to the emerging demands of notebook users who have a number of simultaneously working Bluetooth peripherals on their system, including mice, keyboards, headsets, and mobile phones, the A8F notebooks, with the built-in Bluetooth® V2.0+EDR, offer maximum data transfer rates of 2.1 Mbps, 3 times faster than the current device can manage, and hence reducing power consumption, which greatly benefits battery-dependent mobile devices.

Easier and Faster Digital Data Transmission
The ExpressCard™ standard promises to deliver high- performance, modular expansion to notebooks at a lower cost and in a smaller form factor. You will be able to add memory communications and security devices by simply inserting ExpressCard™ modules into the A8F.

Short summary description ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This short summary of the ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS A8F-H051H, Intel® Core™ Duo, 1.66 GHz, 35.6 cm (14"), 1 GB, 80 GB, Windows XP Home Edition

Long summary description ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of ASUS A8F-H051H laptop Intel® Core™ Duo 35.6 cm (14") 1 GB DDR2-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

ASUS A8F-H051H. Processor family: Intel® Core™ Duo, Processor frequency: 1.66 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Operating system installed: Windows XP Home Edition. Weight: 2.39 kg

Display
Display diagonal *
35.6 cm (14")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ Duo
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
667 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
2x SO-DIMM
Memory, maximum *
2 GB
Storage
Total storage capacity *
80 GB
Hard drive interface
Ultra-ATA/100
Hard drive rotational speed
5400 RPM
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA
Number of built-in speakers
2
Camera
Front camera
Yes
Optical drive
DVD+R speed
DVD-ROM
Network
Network interface
Fast Ethernet, Wireless LAN
Networking speed
10/100 Mbps Base-TX
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
5
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE Adobe Acrobat Reader 7.0 NERO Express V6.0 ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Battery
Battery capacity
3200 mAh
Power
AC adapter power
65 W
AC adapter input voltage
100/240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
335 mm
Depth
245 mm
Height
34.8 mm
Weight *
2.39 kg
Other features
Security features
BIOS Booting / HDD User Password
AC adapter included
Yes
Infrared data port
Yes
Expansion slots
1x Express Card
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem speed
Data/Fax