Fujitsu logo

Fujitsu SCENIC Edition X102 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85293
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu SCENIC Edition X102 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Scenic Edition X102 Cel D341 (2.93GHz) 512MB 80GB DVD 10/100 LAN XP Pro MUI 1jr on-site incl. SCENICVIEW XE17-2i TFT + keyb US + GRATIS 512MB

Fujitsu SCENIC Edition X102 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Fujitsu Siemens Computers presents its basic cost-effective professional PC. The new basic professional PC is aimed towards the price-conscious professional buyer. The SCENIC Edition X102 is a professional PC for all office applications.

Short summary description Fujitsu SCENIC Edition X102 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Fujitsu SCENIC Edition X102, 2.93 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu SCENIC Edition X102 Intel® Celeron® 0.5 GB DDR-SDRAM 80 GB Windows XP Professional Mini Tower PC:

Fujitsu SCENIC Edition X102. Processor frequency: 2.93 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 210 W. Form factor: Mini Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.