Fujitsu logo

Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42465
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year on-site & 2 year bring-in.
Long product name Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Esprimo P5700, Intel Pentium 4 631, XP Pro MUL B, 512MB, 80GB SATA II, Combo drive, LAN

Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Combine high expandability with latest technology. With its expandability and its chipset diversity ESPRIMO P is the right solution for customer requiring a high quality microtower. Combine high expandability with latest technology and environmentally consciousness.

Short summary description Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Fujitsu ESPRIMO P5700, 3 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Fujitsu ESPRIMO P5700 Intel® Pentium® 4 631 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:

Fujitsu ESPRIMO P5700. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 631. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 260 W. Form factor: Tower. Product type: PC. Weight: 11 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.