Philips logo

Philips SHE8500/00 headphones/headset Wired In-ear Music Black, Chrome

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223243
Info modified on:
14 Mar 2024, 19:33:51
Long product name Philips SHE8500/00 headphones/headset Wired In-ear Music Black, Chrome:

Superb sound Perfect sealing

Philips SHE8500/00 headphones/headset Wired In-ear Music Black, Chrome:

In-ear headphones for superb sound. Ultra small speakers and choice of 3 cap sizes deliver the sound closer to the ear while also creating a snug fit that block external noise. Choice of cap size also ensures comfort fit.

Short summary description Philips SHE8500/00 headphones/headset Wired In-ear Music Black, Chrome:

Philips SHE8500/00, Wired, 6 - 23 Hz, Music, Headphones, Black, Chrome

Long summary description Philips SHE8500/00 headphones/headset Wired In-ear Music Black, Chrome:

Philips SHE8500/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 6 - 23 Hz. Cable length: 1.2 m, Product colour: Black, Chrome

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.