location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM6030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE664A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2015
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
brochure (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Colour printing
  • - 1200 x 600 DPI
  • - A3 31 ppm
  • - Colour copying
  • - Ethernet LAN connection
  • - 835 MHz
  • - 139.9 kg
Warranty: 1 Year Limited(Next Business Day On-Site), plus 2 Years Extended Support
Long product name HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm :
The short editorial description of HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm

HP Color LaserJet CM6030 Multifunction Printer
More>>>
HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm:
The official marketing text of HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm as supplied by the manufacturer

Colour laser MFP series that is reliable and easy-to-use and comes with print, copy, scan and fax1 capabilities. It is designed to boost productivity and for maximum colour and black-and-white performance.

• Save time with impressive print speed of 40 ppm in colour and black-and-white. Enhance efficiency with first-page-out in 12 seconds. Create professional prints with new generation HP ColorSphere toner and HP ImageRET technology of up to 4800 dpi.


• User-friendly navigation and troubleshooting with HP Easy Select Control Panel. Simplify print coordination with Job Queue Management. Manage and control colour usage and costs with colour access control features.


• Streamline workflow and save time with scan-to email feature. Enhance productivity and security with HP Digital Sending Software2 and third party solutions. Control costs and manage a fleet of MPFs with HP Web Jetadmin.


1 Faxing is standard for HP Color LaserJet CM6040f MFP, optional for HP Color LaserJet CM6040 MFP

2 Optional software sold separately

Short summary description HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm:
This short summary of the HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CM6030, Laser, Colour printing, 1200 x 600 DPI, Colour copying, A3, Grey

Long summary description HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm:
This is an auto-generated long summary of HP LaserJet CM6030 Laser A3 1200 x 600 DPI 31 ppm based on the first three specs of the first five spec groups.

HP LaserJet CM6030. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 31 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scan resolution, optical: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Grey

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Print speed (black, normal quality, A3)
17 ppm
Print speed (colour, normal quality, A3)
17 ppm
Warm-up time
124.3 s
Time to first page (black, normal)
15.5 s
Time to first page (colour, normal)
11.5 s
Print speed black (best, A4)
30 ppm
Print speed colour (best, A4)
31 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
31 cpm
Copy speed (colour, normal quality, A4)
31 cpm
Copies, maximum
999 copies
Copier resize
25 - 200%
Copy resolution (color text and graphics)
600 DPI
Copy speed black (draft, A4)
31 cpm
Copy speed colour (draft, A4)
31 cpm
Scanning
Scanning *
No
Scan resolution, optical *
600 x 600 DPI
Scanner type *
Flatbed & ADF scanner
Image formats supported
JPG, TIF
Input colour depth
30 bit
Levels of grayscale
256
Fax
Faxing *
No
Fax resolution (black)
300 x 300 DPI
Auto redial
Yes
Fax forwarding
Yes
Fax transmission speed
13 sec/page
Broadcast locations
100 locations
Features
Recommended duty cycle
10000
Maximum duty cycle *
200000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PostScript 3
All-in-One multitasking
Yes
Optional functions
Fax
Input & output capacity
Total number of input trays *
2
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
1100 sheets
Maximum output capacity (sheets)
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
JIS B-series sizes (B0...B9)
B4, B5
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Performance
Maximum internal memory
768 MB
Internal storage capacity
80 GB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
835 MHz
Macintosh connectivity
Yes
Hardware prerequisites
CD-ROM/DVD, USB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display resolution
640 x 240 pixels
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
920 W
Power consumption (PowerSave)
214 W
Power consumption (standby)
23 W
Power consumption (off)
0.24 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
512 MB
Minimum processor
800 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
15 - 27 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
704 mm
Depth
673 mm
Height
1194 mm
Weight
139.9 kg
Packaging data
Package width
935 mm
Package depth
800 mm
Package height
1210 mm
Package weight
154.9 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
704 x 673 x 1194 mm
Acoustic pressure emissions
56.8 dB
Network ready
Yes
Print quality color (best)
1200 DPI
Print quality black (best)
1200 x 600 DPI
Print quality black (normal)
600 DPI
Maximum dimensions (W x D x H)
1339 x 1288 x 1105 mm
Bottom margin (A4)
4.2 mm
Left margin (A4)
4.2 mm
Right margin (A4)
4.2 mm
Top margin (A4)
4.2 mm
Scan file formats
PDF, TIFF
Maximum scan area (Auto Document Feeder)
297 x 432 mm
Number of illumination LEDs
5
Duplex ADF scanning
Yes
All-in-one functions
Copy, Digital sender, Print
Colour all-in-one functions
Copy, Print
Package dimensions (WxDxH)
935 x 800 x 1210 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)