location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DS-48300 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGITUS HDMI Matrix Switch, 4 x 2-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-48300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032271574
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2023 16:58:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DS-48300 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Switch easily between any of up to four HDMI sources
  • - Distributes any of the four inputs to any or any combination of the two HDMI output displays
  • - Multi-switching methods: intelligent automatic, IR remote control or by touch button
  • - Highest supported video resolution 1080p
  • - Compatible to High Speed HDMI
  • - Bandwidth: 225MHz/2.25Gbps per channel(6.75Gbps all channel)
  • - Supports 12bit per channel (36bit all channel) deep color
  • - Supports HDCP
  • - Supports uncompressed audio such as LPCM
  • - Supports compressed audio such as DTS Digital, Dolby Digital (including DTS-HD and Dolby True HD)
  • - Dimensions (DxWxH; Weight): 128x220x25mm; 350g
Long product name Digitus DS-48300 video switch HDMI :
The short editorial description of Digitus DS-48300 video switch HDMI

DIGITUS HDMI Video Matrix Switch 4 IN => 2 OUT Video frequency 225MHz, max HDMI 1.3b, 1080p
More>>>
Short summary description Digitus DS-48300 video switch HDMI:
This short summary of the Digitus DS-48300 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DS-48300, HDMI, 1.3b, 1080i, 1080p, 480p, 576i, 576p, 720p, 6.75 Gbit/s, 1920 x 1080 pixels, 8 W

Long summary description Digitus DS-48300 video switch HDMI:
This is an auto-generated long summary of Digitus DS-48300 video switch HDMI based on the first three specs of the first five spec groups.

Digitus DS-48300. Video port type: HDMI, HDMI version: 1.3b. Supported video modes: 1080i, 1080p, 480p, 576i, 576p, 720p, Maximum bandwidth: 6.75 Gbit/s, Maximum resolution: 1920 x 1080 pixels. Power consumption (typical): 8 W, Power requirements: 5VDC, 2A. Weight: 350 g, Dimensions (WxDxH): 220 x 128 x 25 mm. Package width: 250 mm, Package depth: 230 mm, Package weight: 1.01 kg

Country Distributor
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)