location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lumix DMC-FT2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-FT2EF-Y
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 14.5 MP CCD Yellow
  • - Video recording 1280 x 720 pixels HD
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow :
The short editorial description of Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow

Lumix DMC-FT2, 14.5MP, 1/2.33, CCD, LCD, 4320 x 3240, 40MB, USB 2.0, NTSC/PAL, 188g, Yellow
More>>>
Short summary description Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow:
This short summary of the Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-FT2, 14.5 MP, 4320 x 3240 pixels, CCD, 4.6x, HD, Yellow

Long summary description Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow:
This is an auto-generated long summary of Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-FT2. Camera type: Compact camera, Megapixel: 14.5 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4.6x, Digital zoom: 4x, Focal length range: 4.9 - 22.8 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Internal memory: 40 MB. PictBridge. Weight: 188 g. Product colour: Yellow

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 12:30:03
Uk has collected 36 expert reviews for Panasonic Lumix DMC-FT2 1/2.33" Compact camera 14.5 MP CCD 4320 x 3240 pixels Yellow and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2011-09-23 12:29:57
Reinforced locking For underwater exploration at up to 10 m deep, the Panasonic FT2 has a reinforced battery compartment with a well-designed dual-locking system to stop it coming open accidentally. It's easy to manoeuvre, even for those of us with la...
Good Pluses, Waterproof to 10 m, shockproof to 2 m, Simple interface and good iA mode, Separate video recording button, Good picture quality at low sensitivities, Design by Hummer...
Bad Minuses, Noise apparent from 400 ISO, Zoom and shutter release buttons easily confused, Proprietary USB port, Dark lens, lacks brightness, Design by Hummer...
80%
digicambuyer.co.uk
Updated:
2011-09-23 12:29:57
In the arena of tough compacts, is the FT2 a knockout? If sea, sand, or even snow is on your agenda this year – the new Panasonic Lumix DMC-FT2 promises to be a strong contender for the ideal travel companion. Improving upon the specs of its older bro...
Bottom line With specs to impress, the FT2 will prove a strong contender for the longer-established Olympus Tough range. Its durability will cope with the toughest of conditions, without sacrificing image quality...
80%
pcauthority.com.au
Updated:
2011-11-08 17:31:01
Are you a well-travelled adventurer likely to find yourself in need of a camera whilst wading through a marsh, scaling a sheer rock face or trudging through frozen tundra? Or just liable to dropping your gadgets on the nearest hard surface? Well, the P...
Bottom line The Chuck Norris of cameras? We put Panasonic’s tough snapper through its paces...
0%
photoreview.com.au
Updated:
2011-11-08 17:31:01
Hard on the heels of the popular DMC-FT1 comes Panasonic's latest 'rugged' digicam, the equally slim, but even tougher, DMC-FT2. Resolution has been increased to 14.1 megapixels and the body of the new model is waterproof to 10 metres instead of three...
90%
apcmag.com
Updated:
2014-03-22 04:30:41
14.1 megapixels can be expected from the Lumix, and the exceptional Leica lens zooms from a wide 28mm to 128mm. The rear of the camera sports a 2.7in LCD to the left with all controls grouped logically to the right-hand side. Most functions are selected with...
90%
stuff.tv
Updated:
2014-03-22 04:30:41
Take the zoom control, for instance. Most ruggedised cams eschew the standard circular zoom dial in favour of something less likely to snap off on a piece of Andean mountainside, and the FT2 is no different. But its zoom rocker is a lot more fingertip...
Good Hard as nails. Easier to use than most tough cam rivals. Takes lovely snaps...
Bad Some may find the 4.6x optical zoom limiting...
Bottom line Easy to use and capable of great snaps, the FT2 is the finest rugged camera we’ve seen...
100%
macworld.com.au
Updated:
2016-12-29 22:51:32
The one time that almost all of us have a camera within easy reach is when we are travelling. A lot of us actually put off buying a camera until just before the big trip, to make sure we are getting the latest and greatest for the time that we need it...
90%
dpexpert.com.au
Updated:
2016-12-29 22:51:32
IndestructibleThe low-down: T in the TS2 stands for tough. This 14 megapixel camera with 28–128 Leica branded lens is waterproof to 10m, shock proof for drops up to 2m (onto plywood) and works in temperatures from -10 to +40°C. The body is nicely made and...
Good Like: The image quality can be good when due care is exercised. Like all compact cameras this one is unforgiving. ISO must be no more than 200. Exposure must be spot on – underexposure leads to noise, overexposure to loss of detail in highlights.
Bad Dislike: The control buttons are too small for convenient use, even without gloves. The LCD is poor and pessimistic – images that look terrible reviewed on the LCD come up well on the PC...
0%
firstpost.com
Updated:
2016-12-29 22:51:32
When it comes to all weather cameras there aren’t too many to choose from but there are some pretty good and swanky models. For instance the recently reviewed Olympus Tough-3000 proved to be a versatile little camera and the Panasonic DMC-FT2 promises...
Good Good color reproduction, Sharp and crisp images, IS performs well, Excellent build...
Bad Boxy look, Panning issues during video recording, Expensive...
Bottom line Apart from the conventional VGA video recording the FT2 is also capable of recording videos in HD but at a scaled down resolution of 720p. Having said that the overall clarity of the video is a little disappointing as it doesn’t appear as crisp as a no...
80%