location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 910 navigator LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 910
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1V00.940 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8716406009944
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name TomTom GO 910 navigator LCD :
The short editorial description of TomTom GO 910 navigator LCD

TomTom GO 910
More>>>
Short summary description TomTom GO 910 navigator LCD:
This short summary of the TomTom GO 910 navigator LCD data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 910, LCD, Touch Screen, 112 mm, 81 mm, 66 mm

Long summary description TomTom GO 910 navigator LCD:
This is an auto-generated long summary of TomTom GO 910 navigator LCD based on the first three specs of the first five spec groups.

TomTom GO 910. Display: LCD. Interface type: Touch Screen. Width: 112 mm, Depth: 81 mm, Height: 66 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:09
Uk has collected 31 expert reviews for TomTom GO 910 navigator LCD and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcauthority.com.au
Updated:
2016-11-14 23:34:09
The world maps make the 910 good value, but other features seem gimmicky.
83%
stuff.tv
Updated:
2016-11-14 23:34:09
Video review: If only the 910 could actually drive the car for you as well, it would reach complete perfection...
Good iPod compatible. Large hard drive. Solid wide touchscreen...
Bad 4-hour battery life. Difficult to connect to cradle. Expensive...
Bottom line If only the 910 could actually drive the car for you as well, it would reach complete perfection...
100%
goodgearguide.com.au
Updated:
2016-11-14 23:34:09
This is by far and away the best GPS unit on the market. It combines an excellent design with a fantastically easy to use menu system and features a whole range of extra offerings such as Bluetooth hands free, MP3 player and excellent text-to-speech te...
Good Text-to-Speech technology, Design, 4-inch touch screen, Intuitive menu system, Ease of use, Bluetooth hands free, 20GB hard drive, Multiple languages and voices, Excellent navigation and searching...
Bad No inputs on the unit itself, Battery life could be better, Speaker quality for music The Final Word This is by far and away the best GPS unit on the market. It combines an excellent design with a fantastically easy to use menu system and features a wh...
Bottom line This is by far and away the best GPS unit on the market. It combines an excellent design with a fantastically easy to use menu system and features a whole range of extra offerings such as Bluetooth hands free, MP3 player and excellent text-to-speech te...
90%
zdnet.co.uk
Updated:
2016-11-14 23:34:09
The GO 910 performs its core navigation task very competently. The wide-screen format is an improvement, and the software is generally well presented and usable. However, it remains to be seen how much users really want the extra features TomTom has ad...
Good Widescreen format shows plenty of information, Highquality spoken instructions, Sevendigit postcode navigation and good streetfinding make it easy to enter destinations...
Bad Extra features like audio book reading, image viewing, MP3 playing and iPod control feel a little gimmicky, Windshield mount is small, Recharging is via incar mount or desktop cradle only, No flash memory card slot...
Bottom line The GO 910 performs its core navigation task very competently. The wide-screen format is an improvement, and the software is generally well presented and usable. However, it remains to be seen how much users really want the extra features TomTom has a...
76%
T3.com
Updated:
2016-11-14 23:34:09
How do you improve on an outstanding range of satnavs? TomTom believes that by giving its latest device a wide four-inch touchscreen and 20GB hard disk itll blow the rest away. Its not wrong.The GO 910s design is unmistakably TomTom. Its bland, b...
Good Brilliant screen, Text-to-speech...
Bad Dull-but-effective design.
Bottom line TomTom has pushed the boundaries even further with this innovative satnav.
100%