location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB-8260 Installation-projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J0D77.B8E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - 410 W
More>>>
Short summary description BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB-8260 Installation-projector, 3500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 558.8 - 7620 mm (22 - 300"), 24 - 88 kHz

Long summary description BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ PB-8260 Installation-projector data projector 3500 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ PB-8260 Installation-projector. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: SHP. Noise level: 34 dB. Display colors: 16.78 million colours. Power consumption (typical): 410 W

Projector
Screen size compatibility *
558.8 - 7620 mm (22 - 300")
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
24 - 88 kHz
Vertical scan range
48 - 100 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
SHP
Lamp power
300 W
Features
Noise level *
34 dB
Display
Display colors
16.78 million colours
Power
Power consumption (typical) *
410 W
Weight & dimensions
Weight *
3.8 kg
Other features
Dimensions (WxDxH)
320 x 236 x 106 mm
Power requirements
50 - 60 Hz
I/O ports
VGA in Component Video in Stereo mini jack DVI-I
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)