location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 126A Black Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
126A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE310A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962161128 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 918944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:04:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 126A Black Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 126A Toner Cartridges deliver legendary HP print quality.
  • - HP 126 toner cartridges work with: HP LaserJet Pro CP1025
  • - 1 Black (~1,200 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for printing professional output in the home office or small business. These cartridges deliver consistent, high-quality results.
  • - Depend on Original HP 126A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: 2 years warranty from date of purchase (proof of purchase)
Long product name HP 126A Black Original LaserJet toner cartridge 1 pc(s) :
The short editorial description of HP 126A Black Original LaserJet toner cartridge 1 pc(s)

HP 126A Black Original LaserJet Toner Cartridge
More>>>
HP 126A Black Original LaserJet toner cartridge 1 pc(s):
The official marketing text of HP 126A Black Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer

Print professional-quality documents and marketing materials in your home or office. Maintain productivity—and avoid the hassle and expense of reprints and wasted time and supplies—with cartridges designed to be reliable. Plus, count on easy supplies reordering, replacement and recycling. HP SureSupply makes shopping easy, and HP's toner cartridge design makes replacement a snap.1 HP helps you recycle toner cartridges through the HP Planet Partners program.2Make a professional impact by printing rich text documents and marketing materials. This toner's gloss delivers photo-quality graphics and images. Get business-quality results on a wide range of laser papers.
• Maximize the impact of marketing and business documents when you print in rich black text, using Original HP cartridges with ColorSphere toner. See fine details in charts and subtle shading in images.
Keep printing costs low while maintaining productivity. HP toner cartridges deliver consistent, uninterrupted printing. Because cartridges are designed for exceptional reliability, you avoid wasted supplies and expensive delays.
• HP toners are designed with the HP printing system to deliver reliable performance and high-quality results in a variety of environmental conditions, including humid, arid and damp regions.
Shop for supplies hassle-free with HP SureSupply.1 When it's time to install a new cartridge, you can trust that HP's cartridge design makes replacement quick and easy. Recycle your old toner cartridges through HP Planet Partners.2
• Simplify your supplies ordering and management by receiving an alert when toner is low. Easily shop for supplies with HP SureSupply, where you can view cartridges that work with your printer(s) and shop from a variety of online sources.1
1 Program features and availability may vary by country. For more information, visit www.hp.com/learn/suresupply.
2 Program availability varies. HP toner cartridge return and recycling is currently available in more than 49 countries, territories and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit www.hp.com/recycle.

Short summary description HP 126A Black Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 126A Black Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 126A Black Original LaserJet Toner Cartridge, 1200 pages, Black, 1 pc(s)

Long summary description HP 126A Black Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 126A Black Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 126A Black Original LaserJet Toner Cartridge. Black toner page yield: 1200 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet Pro CP1025, M175, M275
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
1200 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE310A
Recycled material percentage
14%
Country of origin
Japan
HP segment
Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
0 - 35 °C
Storage humidity
35 - 85%
Weight & dimensions
Width
363 mm
Depth
83 mm
Height
86 mm
Weight
300 g
Package width
363 mm
Package depth
83 mm
Package height
86 mm
Package weight
500 g
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
52 pc(s)
Master (outer) cases per pallet layer (EU)
27 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
110.2 cm
Pallet gross length
95 cm
Pallet gross height
126.2 cm
Pallet gross weight
235 g
Pallet weight (EU)
182.5 g
Layers per pallet
13 pc(s)
Master (outer) cases per pallet layer
33 pc(s)
Master (outer) cases per pallet (EU)
27 pc(s)
Larger master carton quantity
429 pc(s)
Products per pallet
429 pc(s)
Products per pallet (EU)
324 pc(s)
Other features
Pallet dimensions (W x D x H)
1102 x 950 x 1262 mm
Print technology
Laser printing
European pallet dimensions (W x D x H)
1102 x 780 x 1181 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 9 distributor(s)
Polska 3 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 126A Black Original LaserJet toner cartridge 1 pc(s):
Disclaimer

[2] Declared yield value in accordance with ISO/IEC 19798. Actual yields vary considerably based on images printed and other factors.