location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USBABMICRO1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBABMICRO1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327758785
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hi-Speed transfers up to 0.48 Gbit/s
  • - Suitable for numerous mobile devices such a smartphones, cameras or MP3 players
Warranty: 300 months
Long product name Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black :
The short editorial description of Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black

USB A to USB Micro B cable, Version 2.0, Black, 1m
More>>>
Short summary description Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black:
This short summary of the Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect USBABMICRO1, 1 m, USB A, Micro-USB B, USB 2.0, 0.48 Gbit/s, Black

Long summary description Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black:
This is an auto-generated long summary of Microconnect USBABMICRO1 USB cable USB 2.0 1 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Microconnect USBABMICRO1. Cable length: 1 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product colour: Black

Brand Image Product code Product Stock Price from
Microconnect

Microconnect USB A/Mini USB 8P 1.8m M-M USB cable USB 2.0 Black
(show image)
USBAM82 USB A/Mini USB 8P 1.8m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect USB A/Mini B 4P 1.8m M-M USB cable Black
(show image)
USBAM42 USB A/Mini B 4P 1.8m M-M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)