location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT3227/14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT3227/14
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103842231
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 20:28:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nickel-Metal Hydride (NiMH) 90 min
  • - Number of length steps: 20
  • - Maximum hair length: 1 cm
  • - Black
Warranty: 2 years
Long product name Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black :
The short editorial description of Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black

100-240 V, NiMH, 1 hr, 90 min, 32 mm, 0.5-10 mm, 0.5 mm
More>>>
Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black:
The official marketing text of Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black as supplied by the manufacturer

This trimmer with the innovative Lift & Trim system lifts and captures more lowlying hairs for efficient, even trimming results. This way you will easily achieve the 3-day stubble, short beard or long beard look you want.

Short summary description Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black:
This short summary of the Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 3000 BT3227/14, Washable, Maintenance free - No Oil need, AC/Baterry, Black

Long summary description Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 3000 BT3227/14 beard trimmer AC/Baterry 20 1 cm Black based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 3000 BT3227/14. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Blade material: Metal. Power source: AC/Baterry, Operating time: 90 min, Battery type: Built-in battery

Performance
Cutter width
3.2 cm
Number of length steps *
20
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Step precise
0.5 mm
Wet & Dry *
No
Trimming styles
Long beard, Short beard, Stubble look
Control type
Rotary
Hair comb
Yes
Washable
Yes
Easy to clean
Yes
Maintenance free - No Oil need
Yes
Non-scratching teeth
Yes
Design
Product colour *
Black
Easy to grip
Yes
Cordless
Yes
Blade material
Metal
Power
Power source *
AC/Baterry
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
90 min
Charging time
1 h
AC input voltage
100 - 240 V
Battery low indication
Yes
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Pouch
Yes
Battery
Rechargeable battery
Yes