location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts monitor ceiling mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-C050BLACK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442460
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1529598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:16:59
The date of the most recent change of this product data-sheet in Icecat.
FPMA-C050BLACK_Drawing (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts FPMA-C050BLACK user manual (8.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black :
The short editorial description of Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black

Neomounts TV/Monitor Ceiling Mount for 10"-30" Screen, Height Adjustable - Black
More>>>
Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black:
The official marketing text of Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black as supplied by the manufacturer

The Neomounts ceiling mount, model FPMA-C050BLACK is a tilt- and swivel ceiling mount for flat screens up to 30". This mount is a great choice for space saving placement or when wall mounting and floor placement is not an option.

Neomounts versatile tilt (40°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The support is easily height adjustable from 50 to 85 centimetres. An innovative cable management conceals and routes cables from ceiling to TV. Hide your cables in the column to keep it nice and tidy.

Neomounts FPMA-C050BLACK has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this product is 20 kg. The ceiling mount is suitable for screens that meetVESA hole pattern 50x50 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

All installation material is included with the product.

Short summary description Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black:
This short summary of the Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-C050BLACK, 20 kg, 25.4 cm (10"), 76.2 cm (30"), 50 x 50 mm, 100 x 100 mm, 500 - 850 mm

Long summary description Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black:
This is an auto-generated long summary of Neomounts FPMA-C050BLACK signage display mount 76.2 cm (30") Black based on the first three specs of the first five spec groups.

Neomounts FPMA-C050BLACK. Maximum weight capacity: 20 kg, Minimum screen size: 25.4 cm (10"), Maximum screen size: 76.2 cm (30"), Minimum VESA mount: 50 x 50 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment range: 500 - 850 mm, Tilt angle range: 0 - 40°, Swivel angle: 180°. Product colour: Black

Mounting
Minimum screen size
25.4 cm (10")
Maximum weight capacity *
20 kg
Maximum screen size *
76.2 cm (30")
Mounting type *
Ceiling
Minimum VESA mount *
50 x 50 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported
1
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
500 - 850 mm
Tilt angle range
0 - 40°
Swivel angle
180°
Design
Product colour *
Black
Weight & dimensions
Depth
130 mm
Height
850 mm
Packaging data
Package width
250 mm
Package depth
60 mm
Package height
530 mm
Technical details
Package net weight
1.54 kg
Other features
Country of origin
China
Logistics data
Master (outer) case net weight
7.7 kg
Harmonized System (HS) code
7326909890
Products per pallet (EU)
120 pc(s)
Master (outer) case width
545 mm
Master (outer) case length
320 mm
Master (outer) case height
270 mm
Master (outer) case weight
10.5 kg
Quantity per master (outer) case
5 pc(s)
Brand Image Product code Product Stock Price from
NEC

NEC 100013130 signage display mount 116.8 cm (46") Black
(show image)
100013130 100013130 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PD02VW MFS 46 55 L 139.7 cm (55") Black
(show image)
100013100 PD02VW MFS 46 55 L 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15T3 Black
(show image)
AX15T-3 AX15T3 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15T1 Black
(show image)
AX15T-1 AX15T1 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15P3 Silver
(show image)
AX15P-3 AX15P3 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol AX15P1 Silver
(show image)
AX15P-1 AX15P1 0.00
(excl. VAT)
0 (incl. VAT)
LG ST3210K 119.4 cm (47") Black LG ST3210K 119.4 cm (47") Black
(show image)
ST4710K ST3210K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)