location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for WatchGuard Firebox T30 / T50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-WG-T2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918260 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:45:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2022
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount :
The short editorial description of Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount

1U, 44 x 482 x 217mm, 8 x RJ-45, f/ WatchGuard Firebox T30, Firebox T50
More>>>
Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount:
The official marketing text of Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount as supplied by the manufacturer

The RM-WG-T2 gives you the ability to mount your WatchGuard desktop firewalls in a 19" rack. The rack is tailored specifically for the listed models to guarantee a perfect fit. In addition, the connections are brought to the front for easy access. The power supply is fixated to prevent an accidental loss of power.

Assembly will take about 5 minutes. Simply slide your WatchGuard device in the kit, place the retainers, connect the supplied cables to the keystones and fix the power supply to the rack.

Short summary description Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount:
This short summary of the Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount data-sheet is auto-generated and uses the product title and the first six key specs.

Rackmount.IT RM-WG-T2, Firewall rack mount, Black, 1U, 0.5 m, WatchGuard Firebox T30, Firebox T50, 482 mm

Long summary description Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount:
This is an auto-generated long summary of Rackmount.IT RM-WG-T2 rack accessory Firewall rack mount based on the first three specs of the first five spec groups.

Rackmount.IT RM-WG-T2. Type: Firewall rack mount, Product colour: Black, Rack capacity: 1U. Width: 482 mm, Depth: 217 mm, Height: 44 mm. Package width: 530 mm, Package depth: 270 mm, Package height: 110 mm. Cables included: LAN (RJ-45), Coupler type: RJ-45

Features
Type *
Firewall rack mount
Product colour *
Black
Rack capacity
1U
Cable length
0.5 m
Compatibility
WatchGuard Firebox T30, Firebox T50
Weight & dimensions
Width
482 mm
Depth
217 mm
Height
44 mm
Packaging data
Package width
530 mm
Packaging data
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick installation guide
Yes
Number of cables
8
Couplers included
Yes
Coupler type
RJ-45
Number of couplers
8
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT RM-WG-T7 rack accessory Mounting bracket Rackmount.IT RM-WG-T7 rack accessory Mounting bracket
(show image)
RM-WG-T7 Rack Mount Kit for WatchGuard Firebox T80 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-WG-T6 rack accessory Mounting bracket Rackmount.IT RM-WG-T6 rack accessory Mounting bracket
(show image)
RM-WG-T6 Rack Mount Kit for WatchGuard Firebox T20 / T40 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FR-T11 rack accessory Mounting bracket Rackmount.IT RM-FR-T11 rack accessory Mounting bracket
(show image)
RM-FR-T11 Rack Mount Kit for FortiGate 80E / 81E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FR-T10 rack accessory Mounting bracket Rackmount.IT RM-FR-T10 rack accessory Mounting bracket
(show image)
RM-FR-T10 Rack Mount Kit for FortiGate 60E / 61E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-PA-T3 rack accessory Mounting bracket Rackmount.IT RM-PA-T3 rack accessory Mounting bracket
(show image)
RM-PA-T3 Rack Mount Kit for Palo Alto PA-220 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-PA-T2 rack accessory Mounting bracket Rackmount.IT RM-PA-T2 rack accessory Mounting bracket
(show image)
RM-PA-T2 Rack Mount Kit for Palo Alto PA-220 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-PA-T1 rack accessory Mounting bracket Rackmount.IT RM-PA-T1 rack accessory Mounting bracket
(show image)
RM-PA-T1 Rack Mount Kit for Palo Alto PA-200 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-SR-T2 rack accessory Mounting bracket Rackmount.IT RM-SR-T2 rack accessory Mounting bracket
(show image)
RM-SR-T2 Rack Mount Kit for Sophos SG/XG 125 / 135 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-SR-T1 rack accessory Mounting bracket Rackmount.IT RM-SR-T1 rack accessory Mounting bracket
(show image)
RM-SR-T1 Rack Mount Kit for Sophos SG/XG 85 / 105 / 115 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-SW-T6 rack accessory Mounting bracket Rackmount.IT RM-SW-T6 rack accessory Mounting bracket
(show image)
RM-SW-T6 Rack Mount Kit for SonicWall TZ600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)