location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4132idn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102P13NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983041499 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 289764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:26:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102P13NL0 user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 32/17 pages A4/A3 per minute
  • - Highly productive, professional print, copy, colour scan and fax functionality
  • - Minimum installation and operation requirements
  • - Easy to use full colour touch panel with wizard-style navigation
  • - Low power consumption saves energy
  • - Long-life components provide unprecedented efficiency and reliability
  • - HyPAS™ solution platform enables powerful customisations
Warranty: 2 years
Long product name KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm :
The short editorial description of KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm

4-in-1 MFP, A4, 32ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet MP tray + 500 sheet standard cassette paper capacity, 1600 sheets max
More>>>
KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm:
The official marketing text of KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm as supplied by the manufacturer

With KYOCERA’s unique ECOSYS technology, this new, multifunctional device has been designed for an increased operating life and advanced reliability whilst reducing environmental impact and cutting printing costs. It is a reliable partner for workgroups that require a high level of functionality, easily accessible by touch panel, and represents the smart choice for eco-friendly, cost-conscious offices.

Short summary description KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm:
This short summary of the KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M4132idn, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M4132idn Laser A3 1200 x 1200 DPI 32 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M4132idn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 600 x 600 DPI. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto/Manual
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (black, normal quality, A3)
17 ppm
Duplex print speed (black, normal quality, A4/US Letter)
29 ppm
Warm-up time
20 s
Time to first page (black, normal)
5.2 s
N-in-1 print function
Yes
Skip blank page function
Yes
N-up printing
2, 4
Barcode printing
Yes
Watermark printing
Yes
Secure printing
Yes
Poster printing function
Yes
Secure PDF printing function
Yes
Copying
Duplex copying *
Yes
Duplex copying mode
Auto
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (black, normal quality, A3)
17 cpm
Time to first copy (black, normal)
5.2 s
Copies, maximum
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Duplex scanning mode
Auto
Scanning *
Colour scanning
Scan resolution, optical *
600 x 600 DPI
Maximum scan area
297 x 420 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (colour)
50 ppm
Scan speed (black)
50 ppm
Image formats supported
JPG, MMR, TIF
Document formats supported
PDF, XPS
Levels of grayscale
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
No
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
700 pages
Fax coding methods
JBIG, MH, MMR, MR
Features
Recommended duty cycle
5000 - 10000 pages per month
Maximum duty cycle *
100000 pages per month
Duplex functions *
Copy, Fax, Print, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, OpenXPS, PCL 5e, PCL 6, PCL XL, PostScript 3
Number of printer fonts
101
Optional functions
Fax
Stapling capacity
50 sheets
Replacement cartridges
TK-6115 (15.000 pagina's)
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity (sheets)
1600 sheets
Maximum output capacity (sheets)
300 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Plain paper
Multi-purpose Tray media types
Legal, Letter, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Ledger (media size), Letter
Custom media width
98 - 297 mm
Paper handling
Custom media length
148 - 432 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
45 - 256 g/m²
Auto Document Feeder (ADF) media weight
45 - 160 g/m²
Duplex media weight
60 - 163 g/m²
Media thickness (min)
0.11 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Bluetooth
No
Near Field Communication (NFC)
No
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
3000 MB
Internal memory *
1000 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
1200 MHz
Processor number of cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
34 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
490 W
Power consumption (PowerSave)
45 W
Power consumption (printing)
490 W
Power consumption (copying)
490 W
Power consumption (ready)
70 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
1.39 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage humidity
10 - 90%
Operating altitude
0 - 3500 m
Storage altitude
0.6 - 15000 m
Certificates
Waste Electrical and Electronic Equipment (WEEE) compliance
Yes
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
Blue Angel, EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
590 mm
Depth
590 mm
Height
688 mm
Weight
52 kg
Packaging data
Package width
760 mm
Package depth
760 mm
Package height
911 mm
Package weight
74 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Imaging unit included
Yes
Cables included
AC
Drivers included
Yes
Power cord included
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Technical details
Compliance certificates
REACH, RoHS
Brand Image Product code Product Stock Price from
KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm KYOCERA ECOSYS M4132idn Laser A4 1200 x 1200 DPI 32 ppm
(show image)
870B61102P13NL0 M4132idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M8124cidn Laser A3 9600 x 600 DPI 24 ppm KYOCERA ECOSYS M8124cidn Laser A3 9600 x 600 DPI 24 ppm
(show image)
1102P43NL0 M8124cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M8130cidn Laser A3 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M8130cidn Laser A3 9600 x 600 DPI 30 ppm
(show image)
1102P33NL0 M8130cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm KYOCERA ECOSYS M4125idn Laser A3 1200 x 1200 DPI 25 ppm
(show image)
1102P23NL0 M4125idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M4125idn/KL3 Laser A4 1200 x 1200 DPI 25 ppm KYOCERA ECOSYS M4125idn/KL3 Laser A4 1200 x 1200 DPI 25 ppm
(show image)
870B61102P23NL0 M4125idn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm KYOCERA ECOSYS M6030cdn Laser A4 9600 x 600 DPI 30 ppm
(show image)
1102NV3NL0 M6030cdn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6035cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102PB3NL0 M6035cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040dn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102P03NL0 M3040dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm KYOCERA ECOSYS M3040idn Laser A4 1800 x 600 DPI 40 ppm
(show image)
1102NY3NL0 M3040idn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm KYOCERA ECOSYS M3560idn Laser A4 1800 x 600 DPI 60 ppm
(show image)
1102P63NL0 M3560idn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)