Bestway logo

Bestway 69022 air mattress Double mattress Beige, Green Unisex

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118238
Info modified on:
14 Mar 2024, 19:48:37
Bullet Points Bestway 69022 air mattress Double mattress Beige, Green Unisex:
  • - 1.91m x 1.37m x 25cm / 75" x 54" x 10"
  • - Interlocking quick release valve
  • - Fortech Fiber is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy coil beam construction
  • - Great for indoor & outdoor use
  • - Full color box
  • - Contents: One airbed, repair bag
Long product name Bestway 69022 air mattress Double mattress Beige, Green Unisex:

Pavillo 75" x 54" x 10"/1.91m x 1.37m x 25cm Trek Fortech Airbed (Full)

Short summary description Bestway 69022 air mattress Double mattress Beige, Green Unisex:

Bestway 69022, Double mattress, Rectangle, Indoor & outdoor

Long summary description Bestway 69022 air mattress Double mattress Beige, Green Unisex:

Bestway 69022. Type: Double mattress, Product colour: Beige, Green, Material: PVC, Polyester. Width: 1370 mm, Length: 1910 mm, Height: 250 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 110 mm. Minimum order quantity: 4 pc(s), Products per pallet: 80 pc(s)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.