location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 69009 air mattress Single mattress Beige, White Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75" x 38"x 17"/1.91m x 97cm x 43cm Essence Fortech Airbed (Twin) with Built-in AC pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138915624
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:02
The date of the most recent change of this product data-sheet in Icecat.
Bestway 69009 user manual (13.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 69009 air mattress Single mattress Beige, White Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.91m x 97cm x 43cm / 75" x 38" x 17"
  • - Fortech Fiber is the fusion of dense polyester fabric and durable PVC, which provides high levels of strength, durability and comfort
  • - Sturdy coil beam construction
  • - Solid rib and surround frame design support you and eliminate roll offs during the night
  • - Built-in 220-240V~ electric air pump
  • - Inflates in 180 seconds
  • - Great for indoor use
  • - Travel bag included
  • - Full color box
  • - Contents: One airbed, one storage bag, repair bag
Long product name Bestway 69009 air mattress Single mattress Beige, White Unisex :
The short editorial description of Bestway 69009 air mattress Single mattress Beige, White Unisex

75" x 38"x 17"/1.91m x 97cm x 43cm Essence Fortech Airbed (Twin) with Built-in AC pump
More>>>
Short summary description Bestway 69009 air mattress Single mattress Beige, White Unisex:
This short summary of the Bestway 69009 air mattress Single mattress Beige, White Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 69009, Single mattress, Rectangle, Indoor, Built-in air pump

Long summary description Bestway 69009 air mattress Single mattress Beige, White Unisex:
This is an auto-generated long summary of Bestway 69009 air mattress Single mattress Beige, White Unisex based on the first three specs of the first five spec groups.

Bestway 69009. Type: Single mattress, Product colour: Beige, White, Material: PVC, Polyester. Width: 790 mm, Length: 1910 mm, Height: 430 mm. Package width: 390 mm, Package depth: 150 mm, Package height: 355 mm. Minimum order quantity: 2 pc(s), Products per pallet: 48 pc(s)

Features
Shape
Rectangle
Type *
Single mattress
Product colour *
Beige, White
Material *
PVC, Polyester
Recommended age group *
Adults
Suitable for
Indoor
Built-in air pump *
Yes
Pump voltage
220 - 240 V
Operating time
3 min
Recommended gender
Unisex
Intrastat code
63064000
Weight & dimensions
Width
790 mm
Length
1910 mm
Weight & dimensions
Height
430 mm
Packaging data
Package width
390 mm
Package depth
150 mm
Package height
355 mm
Package weight
5.62 kg
Package volume
47000 cm³
Package type
Full color box
Packaging content
Storage case
Yes
Repair kit included
Yes
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
48 pc(s)