location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QL-1060N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QL-1060N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766654791
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2020 13:38:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal
  • - 300 x 300 DPI
  • - Maximum printing width: 9.86 cm Print speed: 110 mm/sec
  • - Ethernet LAN connection
  • - 1.7 kg
Warranty: 1 year
Long product name Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK :
The short editorial description of Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK

QL-1060N - Thermal, 62mm tape, 110mm/s, 69 labels/min, USB
More>>>
Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK:
The official marketing text of Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK as supplied by the manufacturer

The QL-1060N is a professional label printer, offering the ultimate flexibility for all your labelling requirements. Our professional 4” / 102mm wide label printer has been designed to provide maximum flexibility and labelling options.USB and RS-232 serial ports come as standard to ensure that the printer can connect to most equipment, plus the QL-1060N offers a built-in network port with advanced web based management features.

The label rolls are designed exclusively to work with theBrother range of QL label printers, assuring you of the highest quality printing. All the rolls are supplied on a special roll guide, which ensures that the labels are installed correctly, making it impossible to load the labels upside down. The guide also ensures that each label is printed straight, whatever size of label you produce.

The QL-1060N comes supplied with label printing software in the box, at no additional cost. Three programs are included as standard, allowing you to choose the best program for your particular labelling application.

- A simple "Highlight, click and print" Add-In for popular Microsoft Office applications.

- Address Book program for storing addresses and printing shipping/postage labels.

- P-touch Editor is an advanced label design program specifically developed by Brother for its range of label printers. Many options are available, and the label you design will print out exactly the same as it appears on screen. Some of the main features of P-touch Editor include barcodes, clip art/symbols, graphic image import and database connections.

It’s Ideal for labelling in the following environments:
- Logistics and Warehousing
- Packaging Industry
- Hospitality & Events Management
- Medical & Healthcare sectors
- Manufacturing plants
- Production Facilities
- Offices

Short summary description Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK:
This short summary of the Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK data-sheet is auto-generated and uses the product title and the first six key specs.

Brother QL-1060N, DK, Direct thermal, 300 x 300 DPI, 110 mm/sec, Grey, Metallic

Long summary description Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK:
This is an auto-generated long summary of Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN connection DK based on the first three specs of the first five spec groups.

Brother QL-1060N. Tape type: DK. Print technology: Direct thermal, Maximum resolution: 300 x 300 DPI, Print speed: 110 mm/sec. Product colour: Grey, Metallic

Printing
Print technology *
Direct thermal
Maximum resolution *
300 x 300 DPI
Print speed *
110 mm/sec
Print speed
69 lpm
Maximum printing width *
9.86 cm
Maximum print height
3 m
Vertical printing
Yes
Paper handling
Autocutter
Yes
Maximum label width
10.2 cm
Maximum label length
3 m
Ports & interfaces
Ethernet LAN connection *
Yes
Wi-Fi *
No
USB port *
Yes
PC connected
Yes
USB 2.0 ports quantity
1
RS-232 ports
1
Standard interfaces
USB 2.0, RS-232
Performance
Internal memory
2 MB
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, Code-128 Codabar Library, Code-39 Library, EAN128, EAN13, EAN8, Interleaved 2/5, ITF, PDF417
Number of fonts
7
Performance
Tape type
DK
Number of styles
6
Underline
Yes
Design
Product colour *
Grey, Metallic
System requirements
Macintosh connectivity
Yes
Compatible operating systems
Windows 2000/XP/Vista/7/8 (32 & 64 bits version) Windows Server 2003/2008 (R2)/2012 Mac OS 10.3.9 - 10.8
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Weight
1.7 kg
Packaging content
Bundled software
P-touch Editor, P-touch Address Book
Other features
Tape size
6.2 cm
Label type
DK
Dimensions (WxDxH)
170 x 220 x 148 mm
Number of label formats
21
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:30:26
Uk has collected 2 expert reviews for Brother QL-1060N label printer Direct thermal 300 x 300 DPI 110 mm/sec Ethernet LAN DK and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-01 14:30:26
There are three main manufacturers of dedicated label printers: Dymo, Seiko Instruments and Brother. Brother has a range of thermal printers in the QL series and the QL-1060N is the largest of these. It's capable of taking anything from normal address lab...
90%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)