location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17.3 Business Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17.3 Business Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2UW02AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018096202 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 550356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2022
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 17.3 Business Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Briefcase 43.9 cm (17.3") Black
  • - Brand compatibility: HP
  • - 640 g
Warranty: One-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 17.3 Business Slim Top Load :
The short editorial description of HP 17.3 Business Slim Top Load

17.3 Business Slim Top Load
More>>>
HP 17.3 Business Slim Top Load:
The official marketing text of HP 17.3 Business Slim Top Load as supplied by the manufacturer

Make it easy to carry your 17.3” diagonal notebook when you’re on the move with the HP 17.3 Business Top Load. It has two carrying handles and a crossbody strap and is ready to help protect its precious cargo with lockable1 zippers, a secure RFID pocket, and plenty of room.

Secure inside and out
Put a buffer between your personal information and electronic pickpockets with an RFID pocket that helps protect the data encoded on credit cards and passports. Deter tampering and access to your notebook with double-coil, lockable zippers.

Clutter-free carryall
Pack it all in and stay organized with a dedicated, padded notebook compartment and several slip and zip pockets for all your accessories.

Comfort is key
Wear the bag across your chest and keep your hands free, or carry by hand with the double handles. Commuting and traveling are easier than ever with a luggage pass-through that fits over the handle of most rolling suitcases.

Short summary description HP 17.3 Business Slim Top Load:
This short summary of the HP 17.3 Business Slim Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17.3 Business Slim Top Load, Briefcase, 43.9 cm (17.3"), Shoulder strap, 640 g

Long summary description HP 17.3 Business Slim Top Load:
This is an auto-generated long summary of HP 17.3 Business Slim Top Load based on the first three specs of the first five spec groups.

HP 17.3 Business Slim Top Load. Case type: Briefcase, Maximum screen size: 43.9 cm (17.3"), Shoulder strap. Weight: 640 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Features
Compatibility
HP Pro X2 612 G2; HP Elite X2 1012 G2; HP Stream 11 Pro G3; HP ChromeBook 13 G1; HP ChromeBook 11 G5; HP EliteBook 1030 G1; HP ChromeBook 11 G4 EE; HP EliteBook 840 G3; HP EliteBook 820 G3; HP ProBook 430 G4; HP Spectre Pro x360 Convertible PC; HP EliteBook 1040 G3; HP EliteBook Folio G1; HP Zbook 15u G3; HP Stream 11 Pro G1; HP Stream 11 Pro G2; HP X360 310 G2; HP ChromeBook 11 G4; HP ChromeBook 14 G4; HP ProBook 440 G3; HP ProBook 430 G3; HP 340 G2, HP 350 G2; HP EliteBook 1020 G1; HP EliteBook 1040 G2; HP EliteBook 720 G2; HP EliteBook 740 G2; HP EliteBook 750 G2; HP Elitebook 725 G3; HP EliteBook 745 G3; HP EliteBook 725 G2; HP EliteBook 745 G2; HP EliteBook 755 G2; HP EliteBook Revolve 810 G3; HP EliteBook 820 G2; HP EliteBook 840 G2; HP EliteBook 850 G2; HP Elite x21011 G1; HP Zbook 14 G2; HP ZBook 15u G2; HP ProBook 11 EE G2; HP ProBook 11 EE G1; HP Pro Slate 8; HP Pro Slate 12; HP ProBook 430 G2; HP Elitebook 725 G2; HP Elitebook 745 G2; HP Elitebook 755 G2; HP EliteBook Folio 9480m; HP ChromeBook 11 G2; HP ChromeBook 11 G3; HP ChromeBook 14 G3; HP ElitePad 1000 G2; HP Pro Tablet 610 G1; HP EliteBook Revolve 810 G2
Maximum screen size *
43.9 cm (17.3")
Case type *
Briefcase
Product main colour *
Black
Expandable
No
Brand compatibility *
HP
Shoulder strap
Yes
Country of origin
China
HP segment
Business
Weight & dimensions
Width
445 mm
Depth
335 mm
Height
65 mm
Weight
640 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)