location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AX210CR Black Wired 1.2 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AX210CR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-10987
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 17:08:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AX210CR Black Wired 1.2 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.2 W 2.0 channels
  • - Number of drivers: 2
  • - USB connectivity
  • - Amplifier
  • - Black
Long product name DELL AX210CR Black Wired 1.2 W :
The short editorial description of DELL AX210CR Black Wired 1.2 W

Speackers : External AX210CR Black USB - Kit
More>>>
DELL AX210CR Black Wired 1.2 W:
The official marketing text of DELL AX210CR Black Wired 1.2 W as supplied by the manufacturer

Transform your PC into a high-end stereo system with the Dell™ AX210CR USB Stereo Speakers. With these speakers Dell offers a true upgrade in audio quality, speaker aesthetics and functionality. Whether you're enjoying the latest DVD movie, playing an action-packed game, or participating in a video-conference, you will be at the center of excellent sound. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

- Incorporates a space-saving design
- Offers a true upgrade in audio quality, speaker aesthetics and functionality

Short summary description DELL AX210CR Black Wired 1.2 W:
This short summary of the DELL AX210CR Black Wired 1.2 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL AX210CR, 2.0 channels, Wired, 1.2 W, Black

Long summary description DELL AX210CR Black Wired 1.2 W:
This is an auto-generated long summary of DELL AX210CR Black Wired 1.2 W based on the first three specs of the first five spec groups.

DELL AX210CR. Recommended usage: PC. Audio output channels: 2.0 channels, Number of drivers: 2. Connectivity technology: Wired. RMS rated power: 1.2 W. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Audio
RMS rated power *
1.2 W
Performance
Recommended usage *
PC
Product colour *
Black
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
USB connectivity
Yes
USB 2.0 ports quantity
1
Other features
Equalizer
No
Compatibility
Dell OptiPlex / Latitude / Vostro / Precision / Inspiron / XPS
Country Distributor
United Kingdom 1 distributor(s)