location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU3EVN10L2130B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU3EVN10L2130B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209429 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:38:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Three-phase Monitored 0U Black
  • - LCD
  • - 48 AC outlet(s) C13 coupler, C19 coupler
  • - 10000 W
Warranty: 2 years
Long product name Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black :
The short editorial description of Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black

10kW 3-Phase Monitored PDU, LX Interface, 200/208/240V Outlets (42 C13/6 C19), LCD, NEMA L21-30P, 3m/10 ft. Cord, 0U 1.8m/70 in. Height, TAA
More>>>
Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black:
The official marketing text of Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black as supplied by the manufacturer

The PDU3EVN10L2130B 10kW 3-Phase Monitored PDU provides real-time remote monitoring of voltage, frequency and load levels via built-in network connection. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and reduce downtime.

Recommended for your IT or industrial application, the monitored PDU features 48 outlets—42 C13, 6 C19—with included plug-lock insert sleeves to prevent cables from becoming accidentally disconnected. A 10-foot cord with NEMA L21-30P input plug connects the 3-phase PDU to a compatible AC power source, generator or protected UPS.

The built-in Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

A color touchscreen LCD lets you toggle between menus to monitor input current level per phase and output current per load bank with ±1% billing-grade accuracy, environmental sensor data and network information. It also generates a unique QR code to allow access to the PDU through a mobile device.

Short summary description Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black:
This short summary of the Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PDU3EVN10L2130B, Monitored, 0U, Three-phase, Vertical, Metal, Black

Long summary description Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black:
This is an auto-generated long summary of Tripp Lite PDU3EVN10L2130B power distribution unit (PDU) 48 AC outlet(s) 0U Black based on the first three specs of the first five spec groups.

Tripp Lite PDU3EVN10L2130B. PDU types: Monitored, Rack capacity: 0U, Type: Three-phase. Output on PDU sticks: 48 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: NEMA L21-30P. Cable length: 3 m, Certification: UL60950-1, 60950-1, NOM, FCC, TAA. Nominal input voltage: 200-240 V, Maximum current: 30 A, AC input frequency: 50 - 60 Hz. Width: 55.1 mm, Depth: 63.2 mm, Dimensions (WxDxH): 55 x 73 x 1778 mm

Design
PDU types *
Monitored
Type
Three-phase
Rack capacity *
0U
Mounting
Vertical
Housing material
Metal
Product colour
Black
Display
LCD
Ports & interfaces
Output on PDU sticks *
48 AC outlet(s)
Power plug
NEMA L21-30P
AC outlet types *
C13 coupler, C19 coupler
Features
LED indicators
Yes
Cable length
3 m
Certification
UL60950-1, 60950-1, NOM, FCC, TAA
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
30 A
Operating voltage
220-240 V
Maximum power
10000 W
Weight & dimensions
Width
55.1 mm
Depth
63.2 mm
Dimensions (WxDxH)
55 x 73 x 1778 mm
Height
1778 mm
Weight
7.12 kg
Packaging data
Package weight
10.3 kg
Package width
245.1 mm
Package depth
1927.1 mm
Package height
175 mm
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Technical details
Compliance certificates
RoHS
Logistics data
Country of origin
Taiwan
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1L1530 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1L1530 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L15-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1H50 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1H50 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, CS8365C Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1L2130 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1L2130 8.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, L21-30P Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black Tripp Lite PDU3EVSR1G60 power distribution unit (PDU) 36 AC outlet(s) 0U Black
(show image)
PDU3EVSR1G60 12.6kW 200-240V 3-Phase IsoBreaker Managed PDU - Gigabit, 36 Outlets, IEC-309 60A Blue (3P+E) Input, LCD, 10 ft. (3 m) Cord, 0U, 70 in. (1.8 m) Height, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6H50A power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3V6H50A power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3V6H50A 14.4kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 3 C19, 3 L6-30R), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6H50 power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3V6H50 power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3V6H50 12.6kW 208V 3-Phase Basic PDU - 45 Outlets (36 C13, 9 C19), Hubbell 50A CS8365C Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6L2120LV power distribution unit (PDU) 42 AC outlet(s) 0U Black Tripp Lite PDU3V6L2120LV power distribution unit (PDU) 42 AC outlet(s) 0U Black
(show image)
PDU3V6L2120LV 5.7kW 3-Phase Basic PDU - 42 NEMA 5-15/20R 120V Outlets, 208V L21-20P Input, 6 ft. Cord, 70 in. 0U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3V6L2130 power distribution unit (PDU) 48 AC outlet(s) 0U Black Tripp Lite PDU3V6L2130 power distribution unit (PDU) 48 AC outlet(s) 0U Black
(show image)
PDU3V6L2130 8.6kW 208/120V Three-Phase Basic PDU - 48 Outlets (36 C13, 6 C19, 6 5-15/20R), L21-30P Input, 6 ft. Cord, 70 in. 0U Rack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black Tripp Lite PDU3XV6G20 power distribution unit (PDU) 45 AC outlet(s) 0U Black
(show image)
PDU3XV6G20 PDU3XV6G20 11.5kW 3-Phase Basic PDU - 45 208-240V Outlets (36 C13, 9 C19), IEC 309 16/20A Red 360-415V Input, 6 ft. Cord, 70 in. 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDU3EVNR6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black Tripp Lite PDU3EVNR6H50 power distribution unit (PDU) 30 AC outlet(s) 0U Black
(show image)
PDU3EVNR6H50 14.5kW 3-Phase Monitored Per-Outlet PDU - LX Platform, 24 C13 & 6 C19 Outlets (208/240V), 50A CS8365C, 0U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)