location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Prelude Top Load 39.6 cm (15.6") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prelude Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2MW62AA#AC3
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Prelude Top Load 39.6 cm (15.6") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 year HP Commercial Guarantee
Long product name HP Prelude Top Load 39.6 cm (15.6") Briefcase Black :
The short editorial description of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black

Prelude Top Load 15.6
More>>>
HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
The official marketing text of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black as supplied by the manufacturer

Help protect your notebook while you’re on the move with the durable nylon HP 15.6 Prelude Top Load case, now with a pop of color from the stylish blue interior.

Short summary description HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
This short summary of the HP Prelude Top Load 39.6 cm (15.6") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Prelude Top Load, Briefcase, 39.6 cm (15.6"), Shoulder strap, 460 g

Long summary description HP Prelude Top Load 39.6 cm (15.6") Briefcase Black:
This is an auto-generated long summary of HP Prelude Top Load 39.6 cm (15.6") Briefcase Black based on the first three specs of the first five spec groups.

HP Prelude Top Load. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 460 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Product main colour *
Black
Shoulder strap
Yes
Country of origin
China
HP segment
Business
Weight & dimensions
Width
410 mm
Weight & dimensions
Depth
90 mm
Height
286 mm
Weight
460 g
Package width
4050 mm
Package depth
650 mm
Package height
2850 mm
Package weight
490 g
Other features
Handle(s)
Yes
Country Distributor
France 2 distributor(s)
Deutschland 1 distributor(s)