location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WM126
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WM126-RD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116198505 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel Optical 1000 DPI Red
  • - Ambidextrous RF Wireless 10 m
  • - Scroll type: Wheel Control panel: 3
  • - 1 AA
Long product name DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI :
The short editorial description of DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI

RF Wireless, Optical, 1000 dpi, 1x AA, Red
More>>>
DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
The official marketing text of DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI as supplied by the manufacturer

Enjoy a tidy workspace with wireless connectivity

Reduce cable clutter with the Dell Wireless Mouse-WM126, providing the functionality you need in a mouse with none of the wires.

Great for everyday use at home or in the office

Take your work on-the-go with the reliable wireless connection of the Dell Wireless Mouse-WM126. You can also connect up to six compatible devices with a single receiver, allowing you to wirelessly connect with your keyboards and mice at home, in the office or on the move.

Work and play longer with a long battery life

Up to 1-year of battery life provides you peace of mind knowing that you can stay powered up longer virtually anywhere.

Comfortable design

Work in comfort thanks to a contoured design that feels great in either hand. The mouse features three clickable buttons (left, right, and middle) and includes a scroll wheel for ease of use.

Quick setup and easy installation

Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.

Compatibility

Windows 7/8/8.1/10/Server, Linux, Android, Chrome.

Short summary description DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL WM126, Ambidextrous, Optical, RF Wireless, 1000 DPI, Red

Long summary description DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

DELL WM126. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Control panel: 3, Scroll type: Wheel. Power source: Batteries. Product colour: Red

Enjoy a tidy workspace with wireless connectivity
Enjoy a tidy workspace with wireless connectivity

Reduce cable clutter with the Dell Wireless Mouse-WM126, providing the functionality you need in a mouse with none of the wires.

Work and play longer with a long battery life
Work and play longer with a long battery life

Up to 1-year of battery life provides you peace of mind knowing that you can stay powered up for longer, virtually anywhere.

Quick set-up and easy installation
Quick set-up and easy installation

Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.

Mouse
Number of scroll wheels
1
Purpose *
Travel
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
3
Recommended usage
Universal
Frequency band and operating channels
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Red
Surface coloration
Monochromatic
Ergonomics
Connectivity range
10 m
Power
Power source *
Batteries
Power
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Weight & dimensions
Weight
57.6 g
Packaging data
Quantity per pack *
1 pc(s)
Quick start guide
Yes
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Disclaimer DELL WM126 mouse Travel Ambidextrous RF Wireless Optical 1000 DPI:
Disclaimer

Actual configuration might differ from illustration