location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ESPRIMO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ESPRIMO C5730
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1002-V111
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Core™2 Duo E8400 3 GHz
  • - DDR2-SDRAM 800 MHz
  • - DVD Super Multi
  • - Intel® GMA 4500M 256 GB
  • - Ethernet LAN connection
  • - Windows Vista Business
Warranty: Spare Parts availability 5 years
Long product name Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC :
The short editorial description of Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC

ESPRIMO C5730, C2D E8400, 3,0 GHz, up to 16 Gb RAM, 10 USB
More>>>
Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC:
The official marketing text of Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC as supplied by the manufacturer

The ultra small professional PC
The ESPRIMO C Ultra Small Form Factor PC: Enjoy maximum desktop performance and benefit from the compact design for those offices with limited space. Comfortable working - ergonomic, quiet and reliable. The sophisticated design of the ESPRIMO C provides simple and secure administration. Environmental compatibility was considered and optimized in the product development phase. This ensures that the ESPRIMO C today already meets the environmental protection requirements of tomorrow.

SPECIAL FEATURES
-Latest Intel® Q43 chipset.
-6.9 liters volume.
-82/85/82 power supply.
-Slot-in DVD drive.
-VGA and DVI on board.
-6 rear and 3 front USB.
-2 powered serial ports, 2 PS/2 and optional parallel port.

ATTRACTIVE DESIGN
At Fujitsu Siemens Computers, design is driven by function. Products are designed to look good and meet all your business needs. After intensive field tests we are now introducing a unified product design across our whole ESPRIMO professional PC Business Line. The new products combining high quality, latest technology, reliability, environmental aspects and innovation with a puristic and timeless look. The so-called core and shell concept shows the perfect balance between technologies and shape.

GREEN IT
Fujitsu Siemens Computers is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FSC03230 and forms the basis on which all Fujitsu Siemens Computers' products are designed. Especially for ESPRIMO professional PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant with several certificates awarding environmental conscience such as Blue Angel, Nordic Star, Energy Star and EPEAT.

FLEXIBILITY
Each business has unique, specific requirements to its IT infrastructure.
You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

ENERGY EFFICIENCY
As energy saving is one of the core components of Fujitsu Siemens Computers’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO C features latest technology regarding Intel® chipset and processor and an 82/85/82 efficiency power supply. Furthermore it delivers enhanced power management settings and less than 1 Watt power consumption in stand-by mode (ACPI S5 / low power soft off).

Short summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC:
This short summary of the Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ESPRIMO C5730, 3 GHz, Intel® Core™2 Duo, E8400, DDR2-SDRAM, DVD Super Multi, Windows Vista Business

Long summary description Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC:
This is an auto-generated long summary of Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC based on the first three specs of the first five spec groups.

Fujitsu ESPRIMO C5730. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor: E8400. Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Product type: PC. Weight: 9 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor *
E8400
Processor number of cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
6 MB
Processor cache type
L2
Processor front side bus
1333 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo E8000 Series
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
72.4 °C
Number of processors installed
1
Number of Processing Die Transistors
410 M
Processing die size
107 mm²
Stepping
E0
CPU multiplier (bus/core ratio)
9
ECC supported by processor
No
Memory
Memory, maximum *
16 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Storage
Optical drive *
DVD Super Multi
Hard drive interface
SATA II
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Intel® GMA 4500M
Discrete graphics card memory
256 GB
On-board graphics card model *
Not available
Network
Ethernet LAN connection *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
2
Expansion slots
PCI slots
1
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Audio system
Realtek ALC663
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows Vista Business
Optional operating system supplied
Windows XP Professional
Compatible operating systems
Windows 7 Home Premium Windows 7 Professional Windows Vista Home Basic Windows Vista Home Premium Windows Vista Business 32-bit Windows Vista Business 64-bit Windows XP Professional (DVD) Linux
Processor special features
Intel Wireless Display (WiDi) Technology
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Processor package size
37.5 x 37.5 mm
Processor code
SLB9J
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33910
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Conflict-Free processor
No
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Certificates
Certification
CE Nordic Swan in progress EN60601-1-2 FCC Class B UL CSA RoHS WEEE
Weight & dimensions
Width *
264 mm
Depth *
299 mm
Height *
88 mm
Weight *
9 kg
Packaging content
Display included *
No
Other features
Video adapter resolution
1360 x 768, 1440 x 900, 1680 x 1050, 1920 x 1200
TV tuner integrated
No
HDD user password
Yes
Package dimensions (WxDxH)
398 x 300 x 520 mm
Macintosh connectivity
No
Remote control
No
Motherboard
D2804
External drive bays
1x 3.5"
Internal drive bays
1x 5.25"
Network interface
Ethernet, Fast Ethernet, Gigabit Ethernet
Audio input
1
Floppy drive installed
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 09:56:17
Uk has collected 1 expert review for Fujitsu ESPRIMO C5730 Intel® Core™2 Duo E8400 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business PC and the rating is 66 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
66%
Brand Image Product code Product Stock Price from
Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Fujitsu ESPRIMO E7935 Intel® Core™2 Duo DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC
(show image)
S26361-K691-V761 ESPRIMO E7935 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black Fujitsu ESPRIMO P5635 E85+ AMD Phenom DDR2-SDRAM NVIDIA® GeForce® 9200 Windows 7 Home Premium Mini Tower PC Black
(show image)
S26361-K1006-V850 ESPRIMO P5635 E85+ 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black Fujitsu ESPRIMO P3520 E-Star 5.0 Intel® Pentium® E5200 DDR2-SDRAM Intel® GMA 4500M Windows Vista Business Micro Tower PC Black
(show image)
S26361-K1003-V200 ESPRIMO P3520 E-Star 5.0 0.00
(excl. VAT)
0 (incl. VAT)