location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG248QR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90LM02D3-B01310
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:51:38
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90LM02D3-B01310 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming 61 cm (24") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 144 Hz 1 ms 350 cd/m² 1000:1
  • - 65 W
Warranty: 3 Years
Long product name ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black :
The short editorial description of ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

24" FHD (1920x1080) TN, AMD FreeSync, 16:9, 350 cd/m, 1ms, 100M:1, 144Hz, HDMI, DVI-D, DisplayPort, 2x2W
More>>>
ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
The official marketing text of ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

Designed for intense, fast-paced games
ASUS MG248QR is a 24” Full HD gaming display with an ultra-fast 1ms response time and blazing 144Hz refresh rate to give you super-smooth gameplay. Gamer-centric features like ASUS GamePlus enhances your in-game experience, while DisplayWidget gives you easy access to various display setting.

Lightning-fast 1ms response time with Extreme Low Motion Blur
ASUS MG248QR is the fastest in its class, boasting a 1ms response time to eliminate smearing and motion blur. This lets you react instantly to what you see onscreen, especially in fast paced games – allowing you to take corners like a pro race car driver, or get that headshot like a seasoned pro.
There's also the ASUS Extreme Low Motion Blur Technology to make objects in motion look sharper, so gameplay is more fluid and responsive.


Incredible 144Hz refresh rate
With an astonishing 144Hz refresh rate, fast-moving visuals pose no problem for MG248QR. There's no frustrating lag or motion blur, so you get the upper hand in first person shooters, racers, real-time strategy and sports titles.

Adaptive-Sync technology for smooth gameplay
MG248QR features Adaptive-Sync (Free-Sync) technology – it eliminates screen tearing and choppy frame rates to give you seamless visuals and smooth gameplay.

ASUS-exclusive GamePlus technology
ASUS MG248QR features the ASUS-exclusive GamePlus hotkey to give you in-game enhancements that help you get more out of your game.
A crosshair overlay provides four different crosshair options, so you can select the one that best suits the shooter you're currently playing.

ASUS-exclusive DisplayWidget software
The exclusive ASUS DisplayWidget is intuitive software utility that lets users tweak settings or display properties of ASUS GameVisual, App SyncTM, and Ultra-Low Blue Light technologies. Although every adjustment can be done via the OSD and the navigational joystick and buttons, it's easier via DisplayWidget. It makes accessing and using these various settings faster and easier.

Rich connectivity options, a narrow bezel design
ASUS MG248QR has extensive connectivity options, including dual-link DVI-D, DisplayPort 1.2, and HDMI(v1.4) port, so you can hook it up to a wide array of multimedia devices. It has a super-narrow 1cm bezel ideal for an immersive and panoramic gaming setup.

Flicker-Free technology
Flicker-Free technology reduces flicker to give you a comfortable gaming experience. This minimizes instances of eyestrain and other potentially damaging eye ailments when you're embroiled in long, drawn-out gaming sessions.

Ultra-Low Blue Light technology
ASUS Ultra-Low Blue Light technology reduces the amount of harmful blue. You can access and select four different filter settings onscreen easily through the OSD menu or DisplayWidget interface to find one that best suits the content you're viewing.
The MG248QR gaming monitor has undergone stringent performance tests and is certified by TÜV Rheinland laboratories, a global provider of technical, safety, and certification services, to be flicker-free and to emit low blue light levels.

Ergonomically designed and wall-mountable
ASUS MG248QR is specially designed for long marathon gaming sessions. Its ergonomically-designed stand lets you adjust the tilt, swivel, pivot, and height of the monitor so you always find your ideal viewing position. It can also be VESA wall-mounted to fit in any limited space.

Short summary description ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This short summary of the ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS MG248QR, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

ASUS MG248QR. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-03-08 03:01:23
Uk has collected 5 expert reviews for ASUS MG248QR computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%