location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Ladies 14.0 Slim Top Load

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ladies 14.0 Slim Top Load
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2JB97AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628457670 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283469
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Ladies 14.0 Slim Top Load
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ladies case 35.6 cm (14") Black
  • - Nylon, Twill
  • - Carrying handle
  • - 990 g
Long product name HP Ladies 14.0 Slim Top Load :
The short editorial description of HP Ladies 14.0 Slim Top Load

HP Ladies 14.0 Slim Top Load
More>>>
HP Ladies 14.0 Slim Top Load:
The official marketing text of HP Ladies 14.0 Slim Top Load as supplied by the manufacturer

Give your HP Notebook[1] a first-class, protected experience every day with the HP Ladies 14.0" Slim Top Load, a carrying case with gorgeous craftsmanship and functional organization that’s ready for envious onlookers.

Short summary description HP Ladies 14.0 Slim Top Load:
This short summary of the HP Ladies 14.0 Slim Top Load data-sheet is auto-generated and uses the product title and the first six key specs.

HP Ladies 14.0 Slim Top Load, Ladies case, 35.6 cm (14"), Shoulder strap, 990 g

Long summary description HP Ladies 14.0 Slim Top Load:
This is an auto-generated long summary of HP Ladies 14.0 Slim Top Load based on the first three specs of the first five spec groups.

HP Ladies 14.0 Slim Top Load. Case type: Ladies case, Maximum screen size: 35.6 cm (14"), Carrying handle, Shoulder strap. Weight: 990 g

Features
Compatibility
HP x2 1012 G1 HP Pro Tablet x2 612 G1 HP Pro x2 612 G1 HP Pro x2 612 G1 HP Elitebook x360 HP Elitebook 820 G4 HP Elitebook 725 G4 HP Elitebook 725 3 HP Elitebook 820 G3 HP Spectre Pro 13 G1 HP EliteBook 360 /1020 G2 HP EliteBook Folio G1 HP EliteBook 1030 G1 HP EliteBook 1040 G4
Maximum screen size *
35.6 cm (14")
Case type *
Ladies case
Material *
Nylon, Twill
Product main colour *
Black
Expandable
No
Carrying handle
Yes
Features
Shoulder strap
Yes
Removable shoulder strap
Yes
Country of origin
China
Product count per unit
1
HP segment
Business
Weight & dimensions
Width
377.7 mm
Depth
273 mm
Height
50 mm
Weight
990 g
Packaging content
Mouse included
No
Country Distributor
United Kingdom 1 distributor(s)