Bertazzoni La Germania FTR604MFESXE, Freestanding cooker, Stainless steel, Rotary, Front, Gas, 4 zone(s)
Bertazzoni La Germania FTR604MFESXE. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Number of gas burners: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 56 L. Oven timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0.68 kWh, Connected load (electric): 2500 W