location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Padlock
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13T35994010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T35994010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946632452
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow :
The short editorial description of Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

35XL black, 35 cyan, 35 magenta, 35 yellow
More>>>
Short summary description Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Padlock C13T35994010, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, 41.2 ml, 27.3 ml, 1 pc(s)

Long summary description Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Epson Padlock C13T35994010 ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Epson Padlock C13T35994010. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 41.2 ml, Supply type: Multi pack, Colour ink volume: 27.3 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
WF-4720DWF, WF-4725DWF, WF-4730DTWF, WF-4740DTWF
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
41.2 ml
Colour ink volume
27.3 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
Epson
Supply type *
Multi pack
Country of origin
Indonesia
Certification
CE
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Package width
195 mm
Package depth
370 mm
Package height
150 mm
Package weight
255 g
Logistics data
Products per pallet
648 pc(s)
Quantity per master (outer) case
6 pc(s)
Harmonized System (HS) code
84439990
Products per pallet (UK)
648 pc(s)
Products per pallet layer
72 pc(s)
Products per pallet layer (UK)
72 pc(s)
Minimum order quantity
6 pc(s)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)